Products specifications

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 19% @ 16mA
Maximum DC Current Transfer Ratio 50% @ 16mA
Switching Turn-On and Turn-Off Time 200ns, 400ns
Input Type DC
Output Type Transistor
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.7V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 113042-PC957L0NSZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC957L0NSZ CAD Model

Description

The Sharp Microelectronics PC957L0NSZ is a through hole transistor output optocoupler with an isolation voltage of 5000Vrms.

  • Minimum DC Current Transfer Ratio: 19% @ 16mA
  • Maximum DC Current Transfer Ratio: 50% @ 16mA
  • Continuous Forward Current: 25mA
  • Channel Output Current: 8mA
  • Maximum Output Voltage: 20V
  • Switching Turn-On Time: 200ns
  • Switching Turn-Off Time: 400ns
  • Forward Voltage: 1.7V
  • Application: suitable for DC input type applications
  • Operating Temperature: -55°C to 85°C
  • Package: 8-DIP
  • Supply and Demand Status: balanced.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
ECAD model for PC123Y82J00F
Sharp Microelectronics
Lowest to $0.1009
ECAD model for PC817X4NSZ9F(D)
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO / Low Input Current, High Gain, LVTTL/LVCMOS Compatbie Optocouplers
Lowest to $11.1509
ECAD model for HCPL-073L
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4SMD
Lowest to $0.1746
ECAD model for PC851XNNIP0F
Sharp Microelectronics
Need more? Email Us
ECAD model for PC354NJ0OOOF
Sharp Microelectronics
Lowest to $0.1410
ECAD model for PC817X2NIPOF-B
Sharp Microelectronics
Need more? Email Us
ECAD model for PC817(A)
Sharp Microelectronics
OPTOISO 3.75KV DARL 4-MINI-FLAT
Lowest to $0.2157
ECAD model for PC355NJ0000F
Sharp Microelectronics
OPTOISOLATOR 3.75KV DARL 4SMD
Need more? Email Us
ECAD model for PC452J00000F

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.6001 $72.0045
100+ $1.3130 $131.3000
155+ $1.2729 $197.2995
215+ $1.2316 $264.7940
275+ $1.1901 $327.2775
365+ $1.0672 $389.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,650 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention