EN
  • EN
  • DE

PC817X4NSZ0F

Part No PC817X4NSZ0F
Manufacturer Sharp Microelectronics
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 5KV TRANS 4DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 300% @ 5mA
Maximum DC Current Transfer Ratio 600% @ 5mA
Rise and Fall Time 4μs, 3μs
Input Type DC
Output Type Transistor
Maximum Output Voltage 80V
Channel Output Current 50mA
Forward Voltage 1.2V
Continuous forward current- Max 50mA
Vce Saturation (Max) 200mV
Temperature Range - Operating -30°C to 100°C
Mounting Through Hole
Case / Package 4-DIP
Win Source Part Number 061179-PC817X4NSZ0F
Family Name PC817X4NSZ0F
Introduction Date February 11, 2011
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC817X4NSZ0F CAD Model

Description

The PC817X4NSZ0F is a single-channel optocoupler manufactured by Sharp Microelectronics. It consists of a gallium arsenide (GaAs) infrared emitting diode that is optically coupled to a silicon phototransistor. This design provides a high isolation voltage and current transfer ratio (CTR), making it suitable for applications where electrical isolation and signal transfer are required.

Applications:

  • SMPS (Switched-Mode Power Supplies): Provides feedback isolation between the primary and secondary sides, improving safety and performance.
  • AC Line Isolation: Isolates sensitive circuits from the AC power line, protecting against voltage surges and improving safety.
  • DC-DC Converters: Provides isolation in DC-DC converters, protecting against ground loops and voltage transients.
  • Sensor Isolation: Isolates sensor signals from control circuitry, improving noise immunity and protecting sensitive electronics.
  • Digital Interface Isolation: Isolates digital interfaces, protecting against voltage spikes and ground loops.

Features:

  • High Isolation Voltage: Offers a high isolation voltage (typically 5000 Vrms) to protect against high voltage transients and ensure safety.
  • High Current Transfer Ratio (CTR): Provides a high CTR for efficient signal transfer with minimal power consumption.
  • Surface Mount Package: Available in a surface mount package, facilitating easy and efficient board assembly.
  • RoHS Compliant: Meets RoHS environmental standards, ensuring compliance with regulations.
  • Lead-Free: Manufactured using lead-free materials for environmental protection.

Benefits:

  • Enhanced Safety: Protects against high voltage transients, ensuring the safety of personnel and equipment.
  • Improved Signal Quality: Reduces noise and interference, improving signal integrity and reliability.
  • Increased System Reliability: Protects against voltage spikes and ground loops, enhancing overall system reliability.
  • Reduced Power Consumption: High CTR allows for efficient signal transfer, minimizing power consumption.
  • Simplified Assembly: Surface mount package simplifies the assembly process and reduces manufacturing costs.

Additional Details:

The PC817X4NSZ0F is designed to operate over a wide temperature range, typically from -30°C to +100°C, making it suitable for various industrial and commercial environments. It is available in tape and reel packaging for automated assembly. The forward current (IF) is typically around 50mA, and the collector-emitter voltage (VCEO) is typically around 80V. Specific CTR values can vary; consult the datasheet for detailed specifications.

You May Also Be Interested in

Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0379
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel SMD-4P
Lowest to $0.0583
COSMO
50mA 100mV@10mA,2mA 80V 6V 1.1V DC SOP-4-1.27mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0845
Littelfuse Inc.
TRANS/PHOTO OUTPUT PHOTOCOUPLER
Lowest to $4.3657
Vishay
OPTOISO 5.3KV 2CH DARL 8SMD
Lowest to $212.0896
Everlight Electronics Co Ltd
EL816(C) Everlight Transistor Output Optocouplers Optocoupler Transistor DC Input datasheet, inventory, & pricing.
Need more? Email Us
Goodwork Semiconductor Co., Ltd .
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0641
Vishay
OPTOISO 5.3KV 2CH TRANS 8SMD
Lowest to $1.7463
Lite-On Inc.
LTV-817C LITEON Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2349 $58.7250
600+ $0.1928 $115.6800
930+ $0.1866 $173.5380
1,280+ $0.1806 $231.1680
1,655+ $0.1746 $288.9630
2,215+ $0.1566 $346.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess