Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Quectel
Package Tape & Reel
RF Family/Standard Navigation
Protocol BeiDou, Galileo, GLONASS, GPS, GNSS
Frequency 1.561GHz, 1.575GHz, 1.602GHz
Data Rate 921.6kbps
Sensitivity -165dBm
Serial Interfaces I2C, UART
Antenna Type Antenna Not Included
Voltage - Supply 2.8V ~ 4.3V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case 18-SMD Module
Base Product Number L76
MSL Level 3 (168 Hours)
ECCN 7A994
HTSUS 8517.62.0090
Other Names 2958-L76LB-A31TR,2958-L76LB-A31DKR,2958-L76LB-A31CT
Standard Package 250
Win Source Part Number 1068518-L76LB-A31
Ultra Librarian 3D Model Ultra Librarian L76LB-A31 CAD Model

Description

The Quectel L76LB-A31 is a high-performance GNSS module that supports multiple constellations including BeiDou, Galileo, GLONASS, GPS, and GNSS. It operates @ frequencies of 1.561GHz, 1.575GHz, and 1.602GHz and has a data rate of 921.6kbps.

  • Constellations: BeiDou, Galileo, GLONASS, GPS, GNSS
  • Frequencies: 1.561GHz, 1.575GHz, 1.602GHz
  • Data Rate: 921.6kbps
  • Mounting: SMD (SMT)
  • Voltage Supply: 2.8V ~ 4.3V
  • Sensitivity: -165dBm
  • Interfaces: I2C, UART
  • Ideal For: Navigation
  • Temperature Range: -40°C ~ 85°C

You May Also Be Interested in

Microchip Technology
RX TXRX MODULE BLE CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Lowest to $17.5940
ECAD model for RN4870-V/RM140
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v2.1 +EDR, Class 2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for WT32-A-AI3
STMicroelectronics
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
ECAD model for SPWF01SA.11
Dialog Semiconductor GmbH
RX TXRX MOD WIFI SURFACE MOUNT / WiFi Transceiver Module 1.87GHz ~ 1.93GHz Surface Mount
Need more? Email Us
ECAD model for SC14SPNODE SF01T
U-blox
RX TXRX MODULE CELLULAR SMD / Cellular GSM, GPRS Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Lowest to $93.6120
ECAD model for SARA-G450-00C
U-blox
RX TXRX MODULE CELL IOT NB1 BA / Cellular 4G LTE CAT NB-IoT (APAC) Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-N200-02B
STMicroelectronics
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $73.1168
ECAD model for SPWF04SA
U-blox
NARROWBAND IOT MODULE CAT NB1 BA / Cellular 4G LTE CAT NB-IoT Transceiver Module 703MHz ~ 960MHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
ECAD model for SARA-N210-02B-01
STMicroelectronics
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
ECAD model for SPZB32W1C2.1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4090 $57.0450
12+ $9.3613 $112.3356
19+ $9.0688 $172.3072
26+ $8.7762 $228.1812
34+ $8.4837 $288.4458
45+ $7.6060 $342.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention