Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Mode Average Current
Frequency - Switching 500kHz
Current - Startup 150μA
Operating Supply Voltage 15.5 V ~ 20 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1275815-UC2855AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2855A
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC2855AN CAD Model

Description

Product Overview: UC2855AN from Texas Instruments

The UC2855AN by Texas Instruments is a sophisticated power management integrated circuit designed to enhance the performance and efficiency of power supply systems. This advanced IC is specifically engineered to work with Power Factor Correction (PFC) pre-regulators, ensuring that electronic devices operate with optimal power efficiency and reduced energy consumption. The UC2855AN is part of the UCx855 family of PFC controllers, which are renowned for their reliability and precision in power supply applications.

Key Features

  • Enhanced Power Factor Correction: The UC2855AN is equipped with features that enable it to provide near-unity power factor, minimizing the reactive power component and thereby reducing the load on the power grid.
  • Programmable Output Voltage: Users can set the desired output voltage level to match specific requirements, offering flexibility for a variety of applications.
  • Average Current Mode Control: This control method ensures stable and responsive operation, maintaining consistent performance under varying load conditions.
  • Low Start-Up and Operating Current: The device has been optimized to draw minimal current during start-up and operation, conserving energy and extending the life of the power supply.
  • Multi-Mode Operation: The UC2855AN supports various modes of operation, including discontinuous conduction mode (DCM) and continuous conduction mode (CCM), making it versatile for different power supply designs.

Applications

The UC2855AN is ideal for use in a wide range of applications that require efficient power management. It is commonly found in:

  • Switch-mode power supplies (SMPS)
  • AC-DC adapters for laptops and personal computers
  • Telecommunication equipment
  • Industrial power systems
  • Consumer electronics

Product Specifications

The UC2855AN is packaged in an 8-pin PDIP (Plastic Dual-In-Line Package), making it suitable for through-hole mounting on printed circuit boards (PCBs). It operates over an industrial temperature range and features built-in protection mechanisms, such as under-voltage lockout and over-current protection, to ensure safe and reliable operation under various conditions.

With its advanced features and proven performance, the UC2855AN from Texas Instruments stands out as a powerful solution for designers looking to enhance the efficiency and reliability of their power supply systems.

You May Also Be Interested in

Richtek USA Inc.
PFC CONTROLLER 8SOP
Lowest to $0.6814
ECAD model for RT7300BGS
Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
ECAD model for UCC3817DW
Fairchild/ON Semiconductor
IC CTRLR PFC/PWM DUAL OUT 20DIP
Lowest to $8.0436
ECAD model for ML4826CP2
Texas Instruments
IC PFC/PWM COMB CTRLR 20SOIC
Lowest to $3.9944
ECAD model for UCC28514DWR
Fairchild/ON Semiconductor
IC CONTROLLER PFC 5V 35MA 20SOIC
Lowest to $6.5029
ECAD model for ML4821CS
Linear Technology
IC PFC CTRLR AVERAGE CURR 16DIP / Power Factor Correction Controller 0.25mA 300kHz 16-Pin PDIP N Tube
Need more? Email Us
ECAD model for LT1248IN#PBF
Linear Technology
IC FLYBACK CTLR W/PFC 16-MSOP / DC/DC Cntrlr Single-OUT Flyback 16-Pin MSOP EP T/R
Lowest to $8.4764
ECAD model for LT3798EMSE#TRPBF
Monolithic Power Systems Inc.
IC PFC CONTROLLER 8SOIC
Lowest to $1.5070
ECAD model for MP44010HS-LF-Z
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for ML4800AMYG

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2557 $68.5114
4+ $28.1073 $112.4292
6+ $27.2289 $163.3734
8+ $26.3506 $210.8048
10+ $25.4722 $254.7220
14+ $22.8372 $319.7208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,260 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention