EN
  • EN
  • DE

N74F280BD,623

Part No N74F280BD,623
Manufacturer Nexperia USA Inc.
Catalog Logic - Parity Generators and Checkers
Description IC PARITY GEN/CHK 9-BIT 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Logic Type Parity Generator/Checker
Number of Circuits 9-Bit
Current - Output High, Low 1mA, 20mA
Voltage - Supply 4.5 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SO
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1501035-N74F280BD,623
Ultra Librarian 3D Model Ultra Librarian N74F280BD,623 CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
Parity Generator
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14SOIC / Parity Generator 9-Bit 14-SOIC
Need more? Email Us
National Semiconductor (TI)
LOGIC CIRCUIT
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HCT280D - PARITY GENE
Need more? Email Us
Nexperia USA Inc.
IC PARITY GEN/CHK 9-BIT 14-SO
Need more? Email Us
STMicroelectronics
IC PARITY GEN 9-BIT 14-SO
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP / Parity Generator 9-Bit 14-PDIP
Need more? Email Us
Texas Instruments
IC PARITY GEN/CHKER 9-BIT 14DIP
Lowest to $1.0093
Texas Instruments
9-BIT ODD/EVEN PARITY GENERATOR/
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess