Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Complementary
Number of Elements 3
Number of Bits per Element 1
Clock Frequency 800 MHz
Trigger Type Positive Edge
Voltage - Supply -4.2V ~ -5.5V
Current - Quiescent (Iq) -35 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 28-PLCC (11.48x11.48)
Package / Case 28-LCC (J-Lead)
Base Product Number 100S331
Other Names SY100S331JZ TR,SY100S331JZ TR,SY100S331JZTR,SY100S331JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258773-SY100S331JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100S331JZ-TR CAD Model

Description

Microchip Technology's SY100S331JZ-TR: A High-Speed Triple Differential Receiver

The SY100S331JZ-TR from Microchip Technology is a cutting-edge triple differential receiver designed for high-speed digital data processing applications. This component is part of Microchip's high-performance SY100S series, which is renowned for delivering exceptional speed and reliability in demanding environments.

Key Features:

  • High-Speed Performance: The SY100S331JZ-TR is optimized for high-speed signal reception, making it an ideal choice for applications that require rapid data acquisition and processing.
  • Differential Design: With its triple differential receiver configuration, this device is capable of rejecting common-mode noise, ensuring clean and stable data transmission.
  • Low Voltage Operation: It operates at a low voltage, which reduces power consumption without compromising on performance, making it suitable for power-sensitive designs.
  • Temperature Range: This component is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Surface-Mount Package: The SY100S331JZ-TR comes in a compact surface-mount package, which is ideal for space-constrained applications and allows for efficient assembly on printed circuit boards.

Applications:

The SY100S331JZ-TR is versatile and can be used in a variety of applications, such as:

  • High-speed data communication systems
  • Automated test equipment
  • Telecommunications infrastructure
  • Signal processing equipment
  • Industrial control systems

Quality and Reliability:

Microchip Technology is a leader in the semiconductor industry, known for its commitment to quality and reliability. The SY100S331JZ-TR is manufactured to the highest standards, ensuring that it meets the rigorous demands of professional and industrial applications. With Microchip's support and expertise, customers can integrate this triple differential receiver into their designs with confidence, benefitting from its performance and durability.

You May Also Be Interested in

Microchip Technology
5V/3.3V D FLIP-FLOP WITH RESET AND DIFFERENTIAL CLOCK | IC FF D-TYPE SNGL 1BIT 8MSOP
Lowest to $5.9932
ECAD model for SY10EP51VKG
Texas Instruments
20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for 74ABT16821DGGRG4
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.3023
ECAD model for 74HC174D
Toshiba Semiconductor and Storage
TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Lowest to $0.5889
ECAD model for TC74ACT574FT
ON Semiconductor
Low Voltage 16-Bit D-Type Flip-Flop with 3.6V Tolerant Inputs and Outputs | IC FF D-TYPE DUAL 8BIT 48TSSOP
Lowest to $0.4449
ECAD model for 74VCX16374MTD
STMicroelectronics
DUAL D-TYPE FLIP FLOP WITH PRESET AND CLEAR
Lowest to $0.3538
ECAD model for 74ACT74
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $3.2692
ECAD model for SN74ALS174N
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Need more? Email Us
ECAD model for MC74HC175ADTR2G
ON Semiconductor
Dual D-Type Flip-Flop with Set and Clear | IC FF D-TYPE DUAL 1BIT 14SOIC
Lowest to $0.3390
ECAD model for MC74LVX74DR2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention