EN
  • EN
  • DE

74ABT16821DGGRG4

Part No 74ABT16821DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1130179-74ABT16821DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16821DGGRG4 CAD Model

Description

Product Overview: Texas Instruments 74ABT16821DGGRG4

The Texas Instruments 74ABT16821DGGRG4 is a high-performance, 20-bit bus interface flip-flop designed for use in demanding applications that require very fast edge rates. This integrated circuit provides a robust solution for buffering and storage of data in bus-oriented systems. The 74ABT16821DGGRG4 is part of the ABT family, which is known for its advanced BiCMOS technology, ensuring both high-speed operation and reduced power consumption.

With its dual 10-bit flip-flops, this device can be utilized either as two independent 10-bit flip-flops or one 20-bit flip-flop, offering flexibility in system design. Each flip-flop has separate clear (CLR) and clock (CLK) inputs, and the flip-flops are edge-triggered, allowing for precise timing of data capture. The device operates from a 4.5V to 5.5V supply voltage, making it suitable for interfacing with 5V logic systems.

The 74ABT16821DGGRG4 features 3-state outputs, which support bus-oriented applications by allowing multiple devices to share a common bus line without interference. The outputs can be placed in a high-impedance state, effectively disconnecting the device from the bus, thus preventing loading and allowing other devices to drive the bus.

Designed with signal integrity in mind, the 74ABT16821DGGRG4 provides low ground bounce and undershoot, which is crucial for maintaining data integrity in fast switching environments. The device is packaged in a 56-pin TSSOP (DGGR) package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications.

Applications for the 74ABT16821DGGRG4 include data storage and communication systems, high-speed data acquisition, and processing, as well as in systems requiring high-speed signal buffering. With its fast propagation delays and high current drive capability, this device is designed to meet the rigorous demands of modern digital systems.

Overall, the Texas Instruments 74ABT16821DGGRG4 is a versatile and reliable component that provides high-speed performance and improved system efficiency, making it an excellent choice for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess