The SN74AHC374DWRG4 from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop integrated circuit. Designed for use in a wide range of digital applications, this device captures data at the clock edge, making it ideal for operations that require synchronization or temporary data storage. It is a part of the 'AHC' family, which stands for Advanced High-Speed CMOS, indicating that it combines the speed of traditional CMOS with improved output drive capabilities.
Key Features
- Logic Type: D-Type Flip-Flop
- Number of Bits per Element: 8
- Number of Elements: 1
- Output Type: Tri-State Non-Inverted
- Function: Standard
- Edge Type: Rising Edge
- Propagation Delay Time: 13 ns at 4.5 V, 11 ns at 5.5 V
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-20
Product Description
The SN74AHC374DWRG4 provides eight edge-triggered D-type flip-flops with 3-state outputs. Each flip-flop has independent data (D), clock (CLK), and output enable (OE) inputs, and Q outputs. The 3-state outputs are designed for bus-oriented applications. When OE is low, the respective outputs will be active, showing the data present at the D inputs. When OE is high, the outputs will be in a high-impedance state, effectively disconnecting them from the circuit.
This device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions. The SN74AHC374DWRG4 comes in a compact SOIC-20 package, which is ideal for space-constrained applications while providing adequate thermal performance.
With its fast propagation delay and edge-triggered design, the SN74AHC374DWRG4 is suitable for implementing buffer registers, shift registers, data storage, and a variety of other sequential logic functions. Its high-speed operation and robustness make it an excellent choice for telecommunications, computing, and industrial applications where reliable data handling is crucial.
Overall, the SN74AHC374DWRG4 by Texas Instruments represents a blend of high-speed performance, versatility, and reliability, making it a valuable component for modern digital systems.