Products specifications Report Issue?

Package Bulk
Product Status Active
Capacitance 29 pF
Tolerance ±10%
Voltage - Breakdown 50 V
Features High Reliability
Operating Temperature -55°C ~ 150°C
Package / Case Die
Ultra Librarian 3D Model Ultra Librarian 9029RK CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
CAP SILICON 22PF 20% 100V DIE
Need more? Email Us
ECAD model for 9122RM
MACOM Technology Solutions
CAPACITOR,29 PF +/-10%,DIE
Need more? Email Us
ECAD model for 9029RK
MACOM Technology Solutions
CAP SILICON 6PF 20% SMD
Need more? Email Us
ECAD model for 906R0M-14-2
Skyworks Solutions Inc.
MIS Chip Capacitors
Lowest to $10.2632
ECAD model for SC10002430
MACOM Technology Solutions
CAP SILICON 20PF 20% 50V SMD
Need more? Email Us
ECAD model for MBC50-20B12
MACOM Technology Solutions
DIE, CAPACITOR, 2.8PF +/-10%
Need more? Email Us
ECAD model for 912R8K
MACOM Technology Solutions
CAPACITOR,2.5 PF +/-5%,DIE
Need more? Email Us
ECAD model for 912R5J
MACOM Technology Solutions
CAP SILICON 15PF 100V SMD
Need more? Email Us
ECAD model for 9115R0K-BOO
AVX Corporation
520L103KT16 KYOCERA AVX Silicon RF Capacitors / Thin Film 16V 10nF 10% Tin Plated Chip datasheet, inventory, & pricing.
Lowest to $1.1988
ECAD model for 520L103KT16

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention