Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 8
Purpose Serial to Parallel, Serial
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package 20-PDIP
Win Source Part Number 213293-TPIC6596N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPIC6596N CAD Model

Description

The TPIC6596N from Texas Instruments is a robust, high-voltage, shift register designed for use in systems that require relatively high load power, such as industrial controls, LED displays, and automotive applications. This integrated circuit simplifies the control of high-voltage or high-current loads by providing an 8-bit serial-in, parallel-out shift register that is capable of handling both the data logic and the necessary power to drive loads.

Key Features

  • High-Voltage Output: The TPIC6596N can handle output voltages up to 50V, making it suitable for various applications that require high-voltage operations.
  • High-Current Sink: Each output can sink a high current of up to 250 mA, allowing the device to drive multiple loads simultaneously without the need for additional power components.
  • Low Power Consumption: Despite its high-voltage and high-current capabilities, the TPIC6596N is designed to operate with low power consumption, improving overall system efficiency.
  • Built-in Clamp Diodes: The device includes output clamp diodes for inductive transient suppression, which is particularly useful when controlling inductive loads such as relays or motors.
  • Shift Register Interface: The 8-bit shift register interface allows for simple serial control, minimizing the need for numerous I/O lines from a microcontroller or processor.
  • Edge-Triggered Clocking: The shift register is edge-triggered, which helps to ensure reliable and precise control of the output states.

Applications

The TPIC6596N is versatile and can be used in a range of applications, including:

  • Driving LED displays and signage
  • Relay and solenoid control in industrial systems
  • Automotive applications, such as controlling lights or indicators
  • Power management systems

With its combination of high-voltage and high-current capabilities, along with its integrated protection features and ease of interfacing, the TPIC6596N is an excellent choice for designers looking to streamline their power control systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
8-BIT SHIFT REGISTER
Lowest to $0.3020
ECAD model for TC74VHC164F
NXP / Nexperia
10-bit serial-in parallel-out shift register
Need more? Email Us
ECAD model for 74ACT11898D
Texas Instruments
CMOS 8-Stage Statice Shift Registers
Need more? Email Us
ECAD model for CD4014BPWRG4
Toshiba Semiconductor and Storage
8-BIT PIPO SHIFT REGISTER WITH ASYNCHRONOUS CLEAR
Lowest to $0.3221
ECAD model for TC74VHC299FT
Rohm Semiconductor
8-bit shift register and latch driver
Lowest to $8.6606
ECAD model for BU2114F
NXP / Nexperia
8-bit shift register with input flip-flops
Need more? Email Us
ECAD model for 74HCT597N
Texas Instruments
IC PWR 8-BIT SHIFT REGIS 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $1.5600
ECAD model for TPIC6C596PWG4
ON Semiconductor
Dual 64-Bit Static Shift Register
Need more? Email Us
ECAD model for MC14517BCP
NXP / Nexperia
4-bit bidirectional universal shift register
Need more? Email Us
ECAD model for N74F194N

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3491 $52.1892
29+ $3.5685 $103.4865
44+ $3.4570 $152.1080
60+ $3.3455 $200.7300
78+ $3.2340 $252.2520
104+ $2.8994 $301.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 700 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention