EN
  • EN
  • DE

SY100H641JZ-TR

Part No SY100H641JZ-TR
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Buffers, Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Buffers, Drivers
Mfr Microchip Technology
Series Precision Edge®
Package Tape & Reel (TR)
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input PECL
Output TTL
Frequency - Max 135 MHz
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY100H641
Other Names SY100H641JZ TR,SY100H641JZ TR,SY100H641JZTR,SY100H641JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1269878-SY100H641JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100H641JZ-TR CAD Model

Description

Microchip Technology's SY100H641JZ-TR: A Premier LVPECL to LVTTL Translator

Introducing the SY100H641JZ-TR, an advanced level translator from Microchip Technology, designed to bridge the gap between LVPECL (Low Voltage Positive Emitter Coupled Logic) and LVTTL (Low Voltage Transistor-Transistor Logic) interfaces. This product is a testament to Microchip's commitment to providing high-performance integrated circuits that address the needs of modern digital systems.

Key Features

  • Interface Translation: The SY100H641JZ-TR efficiently translates signals from LVPECL levels to LVTTL, enabling seamless communication between devices operating at these different voltage standards.
  • High-Speed Operation: With its capability to support high-speed data transmission, this translator is ideal for applications requiring fast data rates, ensuring minimal signal delay and high throughput.
  • Low Power Consumption: Designed with power efficiency in mind, the SY100H641JZ-TR consumes minimal power, making it suitable for power-sensitive applications.
  • Temperature Range: The device operates over an extended temperature range, making it reliable for use in various environments and applications.
  • Package: It comes in a compact package, allowing for efficient use of PCB space and easier integration into system designs.

Applications

The SY100H641JZ-TR is versatile and can be employed in a broad range of applications, including but not limited to:

  • Data communication equipment
  • Telecommunications infrastructure
  • High-speed data acquisition systems
  • Test and measurement equipment
  • Networking hardware

Quality and Reliability

Microchip Technology ensures that each SY100H641JZ-TR device meets the highest quality and reliability standards. Users can trust in the consistent performance and longevity of this level translator, backed by Microchip's reputation as a leading semiconductor manufacturer.

In summary, the SY100H641JZ-TR from Microchip Technology is a high-performance, reliable solution for translating LVPECL to LVTTL signals. Its high-speed capabilities, low power consumption, and broad operating temperature range make it an excellent choice for designers looking to bridge different logic levels in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
Diodes Incorporated
IC CLK BUFF 1:7 133.3MHZ 20QSOP / Clock Fanout Buffer 7-OUT 1-IN 1:7 20-Pin QSOP T/R
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 3:16 350MHZ 48TQFP / Clock Divider 16-OUT 3-IN 1:16 48-Pin TQFP T/R
Lowest to $14.6893
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Diodes Incorporated
IC CLOCK BUFFER MUX 2:2 TSSOP / Clock Fanout Buffer 2-OUT 2-IN 1:2 16-Pin TSSOP T/R
Lowest to $5.2875
Diodes Incorporated
IC CLK BUFFER 1:6 160MHZ 24TSSOP / Signal Bus Buffers and Repeaters
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess