EN
  • EN
  • DE

PI49FCT20807HEX-2017

Part No PI49FCT20807HEX-2017
Manufacturer Diodes Incorporated
Catalog Clock/Timing - Clock Buffers, Drivers
Description CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Diodes Incorporated
Series *
Win Source Part Number 791800-PI49FCT20807HEX-2017
Popularity Medium
Supply and Demand Status Balance
Family Name PI49FCT20807
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PI49FCT20807HEX-2017 CAD Model

Description

Diodes Incorporated PI49FCT20807HEX-2017

The PI49FCT20807HEX-2017 is a high-performance, low-power CMOS clock driver produced by Diodes Incorporated. Designed to meet the stringent requirements of today's advanced electronic systems, it provides a reliable and efficient solution for clock distribution networks. With its high-speed signal processing capabilities, the PI49FCT20807HEX-2017 is an ideal choice for applications requiring precise timing and synchronization.

This clock driver features a 3.3V operating voltage and is characterized by low skew and high noise immunity, ensuring consistent performance and stability across various environmental conditions. The PI49FCT20807HEX-2017 is equipped with eight outputs that can drive up to 50 ohm transmission lines, making it suitable for distributing high-frequency clock signals with minimal signal degradation.

One of the key attributes of the PI49FCT20807HEX-2017 is its low propagation delay, which minimizes the time lag between the input and output signals. This is critical in systems where timing accuracy is paramount. Additionally, the device offers a low additive phase jitter, which is essential for maintaining signal integrity in high-speed communication systems.

The PI49FCT20807HEX-2017 comes in a compact 20-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant. Its small form factor makes it suitable for space-constrained applications without compromising on performance. Furthermore, the device is designed to be compatible with LVTTL and LVCMOS technologies, providing flexibility in interfacing with various logic families.

Applications for the PI49FCT20807HEX-2017 are diverse and include but are not limited to, servers, routers, telecommunications equipment, and data storage systems. Its robust design ensures that it can meet the demands of high-speed data processing and communication, making it a reliable component in any advanced digital system.

In summary, the PI49FCT20807HEX-2017 from Diodes Incorporated is a versatile and efficient clock driver that offers low skew, low propagation delay, and high noise immunity. Its compatibility with various logic families and ability to drive transmission lines make it an excellent choice for designers looking to optimize their clock distribution networks for speed and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC CLK BUFFER DVR 1:2 12DFN
Lowest to $76.4180
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer 4-OUT 1-IN 1:4 8-Pin SOIC N Tube
Need more? Email Us
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Diodes Incorporated
CLOCK BUFFER SO-8
Lowest to $0.9196
Maxim Integrated
Clock Multiplexer 5-OUT 2-IN 1:5 20-Pin TSSOP / IC CLK BUFFER 2:5 1.5GHZ 20TSSOP
Lowest to $11.5304
Diodes Incorporated
IC CLK BUFFER 1:10 100MHZ 20QSOP / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin QSOP Tube
Lowest to $1.6579

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.8487 $59.6974
5+ $24.4918 $122.4590
8+ $23.7260 $189.8080
11+ $22.9614 $252.5754
14+ $22.1956 $310.7384
18+ $19.8995 $358.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess