EN
  • EN
  • DE

93AA46BT-I/ST

Part No 93AA46BT-I/ST
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 1KBIT SPI 2MHZ 8TSSOP / EEPROM Memory IC 1Kb (64 x 16) Microwire 2 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 93AA46
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93AA46BT-I/ST-NDR
Standard Package 2,500
Win Source Part Number 1323506-93AA46BT-I/ST
Ultra Librarian 3D Model Ultra Librarian 93AA46BT-I/ST CAD Model

Description

The 93AA46BT-I/ST is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the esteemed manufacturer, Microchip Technology. This robust memory module is designed for optimal performance and reliability in a wide range of applications, from industrial controls to consumer electronics.

Key Features

  • Memory Size: The 93AA46BT-I/ST offers a 1 Kbit (128 x 8 or 64 x 16) memory size, providing sufficient space for your configuration data or small application codes.
  • Interface Type: It features a standard Serial Peripheral Interface (SPI) for communication, allowing for easy integration with most microcontrollers and processors.
  • Operating Voltage: This device operates at a voltage range of 1.8V to 5.5V, making it versatile for use in both low-power and standard applications.
  • Temperature Range: It is designed to function across an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Package: The EEPROM comes in a compact 8-pin TSSOP (Thin Shrink Small Outline Package), ideal for space-constrained applications.
  • Write Cycle Time: With a maximum write cycle time of 5 ms, the 93AA46BT-I/ST allows for quick data updates, enhancing overall system responsiveness.
  • Endurance: The device boasts a high endurance with 1 million write cycles per each memory location and a data retention period of over 200 years, ensuring data integrity over a long period of time.

Applications

The versatility of the 93AA46BT-I/ST makes it suitable for a variety of applications, including:

  • Industrial and automotive systems
  • Consumer electronics
  • Smart cards
  • Data storage devices
  • Telecommunications infrastructure

Whether you are designing a sophisticated industrial control system or a simple consumer gadget, the Microchip Technology 93AA46BT-I/ST EEPROM provides the reliability and performance you need to store critical data securely and efficiently.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Simtek Corporation
PROGRAMMABLE TIMER PDSO48 / NVSRAM (Non-Volatile SRAM) Memory IC 1Mb (128K x 8) Parallel 25 ns 48-SSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess