EN
  • EN
  • DE

MAX207EAG+T

Part No MAX207EAG+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 5V 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 24-SSOP
Win Source Part Number 207338-MAX207EAG+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX207EAG+T CAD Model

Description

Maxim Integrated's MAX207EAG+T: High-Performance RS-232 Transceivers

The MAX207EAG+T from Maxim Integrated is a robust RS-232 transceiver component designed to facilitate serial communication in a wide array of applications. This integrated circuit provides a reliable interface between a serial port and the physical RS-232 protocol, which is commonly utilized in computer serial ports and numerous industrial and consumer devices.

Key Features

  • Integrated Charge Pump Circuitry: The MAX207EAG+T includes onboard charge pump circuitry that allows the transceiver to deliver RS-232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for additional power supplies.
  • High Data Rate: Capable of supporting data rates up to 120kbps, this transceiver is suitable for high-speed data communication, which is essential for modern, fast-paced applications.
  • Low Power Shutdown: It features a low power shutdown mode which greatly reduces power consumption when the device is not in active use, making it ideal for power-sensitive designs.
  • Electrostatic Discharge (ESD) Protection: The MAX207EAG+T offers built-in ESD protection up to ±15kV, using the Human Body Model, ensuring the device's robustness and longevity in harsh environments.

Applications

The versatility of the MAX207EAG+T makes it suitable for a variety of applications that require reliable RS-232 communication. These include:

  • Portable Computing Devices
  • Networking Equipment
  • Industrial Control Systems
  • Point-of-Sale (POS) Systems
  • Data Acquisition Systems

Package and Quality

The MAX207EAG+T is offered in a 24-pin SSOP (Shrink Small Outline Package) which provides a compact footprint for space-constrained applications. Maxim Integrated ensures high-quality standards, and this product is available in tape and reel form, making it suitable for automated assembly processes.

With its combination of high-speed data transfer, low power consumption, and robust protection features, the MAX207EAG+T from Maxim Integrated is an excellent choice for designers looking to implement a reliable and efficient RS-232 communication interface in their electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess