The SY88813VKC-TR from Microchip Technology is a high-performance, low-power consumption, single 3.3V supply, 3.2Gbps typical limiting post amplifier designed for optical network applications. This product is part of Microchip's comprehensive portfolio of semiconductor solutions that cater to the ever-evolving needs of the telecommunications, data communications, and industrial markets.
Key Features
- High-Speed Performance: Supports data rates up to 3.2Gbps, making it suitable for a variety of high-speed data transmission applications.
- Low Power Consumption: Engineered for energy efficiency, which is crucial for maintaining low operational costs and thermal management in system designs.
- Signal Enhancement: Features a built-in signal enhancement capability that boosts the quality of received signals for improved data integrity.
- Chatter-Free Loss-of-Signal (LOS) Output: Provides a stable LOS indication, free from chatter, to ensure reliable system performance.
- Adjustable Output Amplitude: Allows for fine-tuning of the output signal amplitude to match specific system requirements.
- Single 3.3V Supply: Operates on a single 3.3V power supply, simplifying power management in system designs.
- Small Form Factor: Available in a compact package, making it ideal for space-constrained applications.
Applications
The SY88813VKC-TR is well-suited for a range of applications including fiber optic receivers, Ethernet, Fibre Channel, SONET/SDH, and other optical network systems. Its high-speed capabilities and robust feature set make it an excellent choice for designers looking to enhance their system's performance while maintaining energy efficiency and reliability.
Quality and Reliability
Committed to delivering products of the highest quality, Microchip Technology ensures that the SY88813VKC-TR meets stringent industry standards for reliability and performance. This commitment is backed by Microchip's global customer support and service network, providing assistance and resources to help designers integrate this amplifier into their solutions seamlessly.