EN
  • EN
  • DE

SY100EPT20VZG

Part No SY100EPT20VZG
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR 3.3/5V 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Input Signal LVCMOS, LVTTL
Output Signal LVPECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137358-SY100EPT20VZG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY100EPT20VZG CAD Model

Description

Product Overview: SY100EPT20VZG by Microchip Technology

The SY100EPT20VZG is a high-performance, precision-engineered integrated circuit from Microchip Technology, designed to cater to the demanding needs of modern digital systems. This device is a part of the SY100EPT series, which is known for its exceptional performance in terms of speed and reliability. The SY100EPT20VZG is a versatile differential PECL to CMOS/TTL translator that is ideal for applications requiring high-speed signal processing and conversion.

Key Features

  • High-Speed Operation: The SY100EPT20VZG operates at very high speeds, making it suitable for applications that require rapid data transfer and processing, such as high-speed networking, telecommunications, and data acquisition systems.
  • Differential PECL Inputs: The device features differential PECL inputs, which provide improved noise immunity and allow for longer cable runs without compromising signal integrity.
  • CMOS/TTL Output Levels: It translates PECL logic levels to CMOS/TTL levels, making it compatible with a wide range of digital devices and allowing for easy integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, the SY100EPT20VZG maintains low power consumption, which is critical for power-sensitive applications.
  • Wide Operating Temperature Range: The device is built to operate reliably across a broad temperature range, ensuring consistent performance in various environmental conditions.

Applications

The SY100EPT20VZG is highly suited for various applications, including:

  • High-speed data communications
  • Servers and data centers
  • Signal conversion and interfacing
  • Test and measurement equipment
  • Industrial control systems

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability, and the SY100EPT20VZG is no exception. It is manufactured to the highest standards, ensuring it meets the rigorous requirements of industrial and commercial applications. This product is available in a compact 8-pin SOIC package, providing a space-saving solution without sacrificing performance.

Whether you're upgrading existing systems or designing new ones, the SY100EPT20VZG from Microchip Technology is an excellent choice for high-speed signal translation between PECL and CMOS/TTL logic levels.

You May Also Be Interested in

Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $7.8181
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess