EN
  • EN
  • DE

SWR-QUARTUS-SE-FLT

Part No SWR-QUARTUS-SE-FLT
Manufacturer Intel
Catalog Software, Services
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Intel
Package Electronic Delivery
Type Design Software
Applications Programming
License Length 1 Year Renewal
License - User Details Floating Node
Operating System Linux, Windows
For Use With/Related Products Altera
Media Delivery Type Electronically Delivered
Base Product Number SWR-QUARTUS
Other Names SWRQUARTUSSEFLT,544-2694
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 0000.00.0000
Win Source Part Number 1283223-SWR-QUARTUS-SE-FLT
Ultra Librarian 3D Model Ultra Librarian SWR-QUARTUS-SE-FLT CAD Model

Description

The SWR-QUARTUS-SE-FLT is a design software type of product that belongs to the development boards, kits, programmers > software, services category. It is for use with/related to Altera products and applications. The package is electronic delivery, and the standard package is 1. The operating system is Linux and Windows, and the platform is -. The license length is 1 year renewal, and the license - user details are floating node. The media delivery type is electronically delivered, and the ECCN is EAR99. The REACH status is REACH unaffected, and the HTSUS is 0000.00.0000. The manufacturer is Intel, and other names for the product include SWRQUARTUSSEFLT and 544-2694. The base product number is SWR-QUARTUS.

You May Also Be Interested in

Microchip Technology
ATMEL SYNARIO VHDL SYNTHESIS OPT / Integrated Development Environment (IDE) ATF15xx
Need more? Email Us
NXP / Nexperia
QORIQ OPTIMIZATION SUITE / Integrated Development Environment (IDE) Floating Node QorIQ™ Programming
Need more? Email Us
Microchip Technology
COMPILER C ACCESS ENTERPRIS HPA / Compiler (Renewal) 1 Year PIC10/12/14/16/18/24/32, dsPIC3X Programming Electronically Delivered
Need more? Email Us
Olimex LTD
OLinuXino Operating System SD/microSD/MMC Card
Need more? Email Us
MaxLinear Inc
A720NGT
Lowest to $0.2287
Microchip Technology
PHYSICAL DESIGN SYS MAINTENENCE / Integrated Development Environment (IDE)
Need more? Email Us
Microsemi Corporation
GOLD ARCHIVAL LICENSE LOCKED
Need more? Email Us
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
Microchip Technology
VS6803:OPEN API
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess