Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Fanout Buffer (Distribution), Multiplexer
Number of Circuits 1
Differential - Input and Output Yes/Yes
Input HSTL, LVECL, LVPECL
Output LVECL, LVPECL
Maximum Input Frequency 2GHz
Supply Voltage - Operating 2.37 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1104291-SY100EP14UK4C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EP14UK4C CAD Model

Description

Microchip Technology SY100EP14UK4C Overview

The SY100EP14UK4C is a high-speed, precision differential receiver designed by Microchip Technology to meet the demands of modern digital communication and signal processing applications. This device is a member of Microchip's high-performance EPIC-ΙΙ family of clock distribution products, and it is particularly well-suited for systems requiring the translation of a differential input signal to a single-ended LVPECL output signal.

Key Features

  • High-Speed Performance: The SY100EP14UK4C operates at exceptional speeds, ensuring minimal delay and high bandwidth for signal processing tasks.
  • Differential LVPECL Outputs: It provides two differential LVPECL outputs, which are capable of driving a 50 Ohm transmission line matched to VCC - 2V.
  • Wide Voltage Range: The device supports a broad range of supply voltages from 3.3V to 5V, offering flexibility in various system designs.
  • Temperature Range: It is designed to operate over the full industrial temperature range, making it reliable in diverse environmental conditions.
  • Internal Termination Resistors: The SY100EP14UK4C includes internal 75kΩ pull-down resistors at the differential inputs, which helps to simplify board design and reduce external component count.
  • Power Supply Decoupling: Integrated decoupling capacitors enhance signal integrity and reduce power supply noise, ensuring stable operation.

Applications

Due to its high-speed nature and robust design, the SY100EP14UK4C is ideal for a variety of applications, including but not limited to:

  • High-speed communication systems
  • Automated test equipment
  • Precision clock distribution networks
  • Data acquisition systems
  • High-frequency signal processing

With its combination of speed, precision, and reliability, the Microchip Technology SY100EP14UK4C is a versatile component that enhances the performance of advanced electronic systems. Whether integrating into new designs or upgrading existing infrastructure, this differential receiver is engineered to deliver consistent, high-quality results.

You May Also Be Interested in

Microchip Technology
1.5GHz Precision, LVPECL 1:5 Fanout with 2:1 MUX and Fail Safe Input with Internal Termination | IC CLK BUFFER 2:5 2GHZ 32MLF
Need more? Email Us
ECAD model for SY89846UMG
Cypress Semiconductor Corp
LOW SKEW CLOCK DRIVER, 2PP SERIE / Clock IC
Need more? Email Us
ECAD model for CY2PP3220AI
Microchip Technology
7GHz, 1:2 CML FANOUT BUFFER/TRANSLATOR WITH INTERNAL I/O TERMINATION | IC CLK BUFFER 1:2 8GHZ 16MLF
Lowest to $15.1579
ECAD model for SY58011UMG
Infineon Technologies
IC CLK BUFFER 1:10 150MHZ 32TQFP / Clock Fanout Buffer (Distribution) IC 1:10 150 MHz 32-TQFP
Need more? Email Us
ECAD model for CY2HH8110AXCT
Texas Instruments
Need more? Email Us
ECAD model for DS0026CJ
Integrated Circuit Systems
Low Skew, 1-To-8 Differential/LVCOMS-TO-LVCMOS Fanout Buffer
Lowest to $8.0580
ECAD model for ICS8308AGILFT
ON Semiconductor
IC CLK BUFFER 1:6 7GHZ 32QFN
Need more? Email Us
ECAD model for NB7L585RMNG
Renesas Electronics America
IC CLK BUF 2:10 2.5GHZ 32VFQFPN
Need more? Email Us
ECAD model for 8T53S111NLGI
Texas Instruments
1-LINE TO 10-LINE CLOCK DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for CDC2351DWRG4

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention