Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Plug
Contact Type Male or Female
Number of Positions 4
Pitch 0.163" (4.14mm)
Number of Rows 2
Row Spacing 0.163" (4.14mm)
Mounting Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Latch Lock
Color White
Note Contacts Not Included
Base Product Number 794805
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number 2266-794805-1,7948051,-794805-1-LSI,A30710,-794805-1-SI,-794805-1-CSI
Standard Package 1
Win Source Part Number 1334422-794805-1
Ultra Librarian 3D Model Ultra Librarian 794805-1 CAD Model

Description

The 1334422-794805-1 is a rectangular connector housing from TE Connectivity AMP Connectors.

  • Connector Type: plug
  • Positions: 4
  • Pitch: 0.163" (4.14mm)
  • Color: white
  • Contact Type: male or female
  • Packaging: bulk
  • Fastening Type: latch lock
  • Contact Termination: crimp
  • Contacts Included: no
  • ECCN: EAR99
  • HTSUS: 8538.90.6000

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for SAM9233
Samtec Inc.
CONN DIFF ARRAY PLG 64P SMD GOLD / 64 Position Connector Differential Pair Array, Male Surface Mount Gold
Need more? Email Us
ECAD model for QMS-032-05.75-L-D-DP-A
Molex, LLC
0.40mm (.016") Pitch SlimStack Board-to-Board Receptacle, SMT, Dual Row, Vertical Stacking | CONN RCPT 12POS SMD GOLD
Need more? Email Us
ECAD model for 5015911211
Molex, LLC
CONN HEADER VERT 8POS 4.2MM / Connector Header Through Hole 8 position 0.165" (4.20mm)
Lowest to $6.1159
ECAD model for 0039290083
Texas Instruments
Need more? Email Us
ECAD model for 68X5498
TE Connectivity
RECEPTACLE ASSEMBLY 5H TYPE | CONN RCPT 100POS SMD GOLD
Lowest to $3.2004
ECAD model for 5177983-4
Hirose Electric Co Ltd
CONN HEADER VERT 30POS 2.5MM / Connector Header Through Hole 30 position 0.098" (2.50mm)
Need more? Email Us
ECAD model for DF1BZ-30DP-2.5DSA
Hirose Electric Co Ltd
CONNECTOR / Connector Header Through Hole 4 position 0.312" (7.92mm)
Need more? Email Us
ECAD model for DF22-4P-7.92DSA(53)
Samtec Inc.
FLEXIBLE SURFACE MOUNT BOARD STA / Position Header Spacer Connector
Need more? Email Us
ECAD model for TW-18-09-L-D-255-SM

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7210 $50.4700
170+ $0.5916 $100.5720
265+ $0.5731 $151.8715
365+ $0.5546 $202.4290
470+ $0.5361 $251.9670
625+ $0.4807 $300.4375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,420 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention