EN
  • EN
  • DE

MAX9877EWP

Part No MAX9877EWP
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830063-MAX9877EWP
Ultra Librarian 3D Model Ultra Librarian MAX9877EWP CAD Model

Description

The MAX9877EWP is a high-performance audio solution from Maxim Integrated, designed to cater to the demanding requirements of portable multimedia devices. This integrated audio system combines a stereo Class D speaker amplifier with a stereo DirectDrive® headphone amplifier, delivering exceptional sound quality and efficiency.

Key Features

  • High-Efficiency Class D Speaker Amplifier: The MAX9877EWP features a Class D amplifier that provides efficient power amplification for speakers, minimizing heat dissipation and extending battery life in portable applications.
  • DirectDrive Headphone Amplifier: The DirectDrive technology eliminates the need for bulky DC-blocking capacitors, reduces component count, and ensures a clean, pop-free audio experience for headphone listeners.
  • Flexible Input Configuration: The device supports various input configurations, allowing easy integration with a range of audio sources.
  • Comprehensive Protection: Built-in safeguards, such as overcurrent protection, short-circuit protection, and thermal shutdown, ensure reliable operation under adverse conditions.

Applications

The MAX9877EWP is ideally suited for a variety of portable devices where high-quality audio and power efficiency are paramount. It is commonly used in:

  • Smartphones
  • Tablets
  • Portable Media Players
  • Laptop Computers
  • Portable Gaming Devices

Technical Specifications

The MAX9877EWP operates over a wide power supply range and offers a host of features that make it a versatile choice for designers:

  • Power Supply Range: 2.7V to 5.5V
  • High PSRR (Power Supply Rejection Ratio)
  • Low 0.01% THD+N (Total Harmonic Distortion + Noise) for clear audio reproduction
  • Integrated Click-and-Pop Suppression
  • Small 28-Pin TQFN (5mm x 5mm) Package

With its advanced features and robust design, the MAX9877EWP from Maxim Integrated is a top-tier audio solution that enhances the user experience in portable electronics.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 745 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess