Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Fanout Buffer (Distribution), Translator
Input CML, LVDS, LVPECL
Output CML
Frequency - Max 8GHz
Supply Voltage (V) 2.375V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN Exposed Pad, 16-MLF
Supplier Device Package 16-MLF (3x3)
Family Part Number SY58011
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1263012-SY58011UMG
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY58011UMG CAD Model

Description

The SY58011UMG from Microchip Technology is a state-of-the-art ultra-precision CML logic gate and level translator, designed to meet the needs of high-speed communication and data processing systems. This advanced component is part of Microchip's high-performance portfolio, offering a seamless integration for designers working on cutting-edge applications.

Key Features

  • High-Speed Performance: The SY58011UMG operates at a blazing fast speed, enabling signal processing and data manipulation at rates that keep up with the latest high-speed interfaces and protocols.
  • Differential CML Outputs: With Current Mode Logic (CML) differential outputs, the device ensures reduced electromagnetic interference (EMI) and improved signal integrity, which is crucial for maintaining the fidelity of high-speed signals.
  • Flexible Voltage Operation: The device supports a wide range of supply voltages from 2.5V to 3.3V, providing design flexibility and compatibility with various logic levels and system requirements.
  • Power Efficiency: SY58011UMG has been engineered for low power consumption, making it an ideal choice for power-sensitive applications without compromising on performance.
  • Robust Design: The product is designed to withstand harsh industrial environments, ensuring reliability and longevity even under challenging conditions.

Applications

The SY58011UMG is versatile and can be used across a broad range of applications:

  • High-speed data transmission systems
  • Networking and telecommunications
  • Signal conditioning and level translation
  • Backplane and cable driving
  • SerDes (Serializer/Deserializer) systems

Technical Specifications

For technical enthusiasts and professionals, the SY58011UMG comes packed with impressive specifications:

  • Max Data Rate: Exceeds 12.5 Gbps
  • Propagation Delay: Typically 145ps
  • Input Voltage Range: 150mV to 1.2V
  • Operating Temperature Range: -40°C to +85°C

With its robust design, high-speed capabilities, and power efficiency, the SY58011UMG is an excellent choice for engineers looking to push the boundaries of their digital systems. Microchip Technology's commitment to quality and performance is embodied in this product, ensuring that it meets the rigorous demands of today's high-speed digital environments.

You May Also Be Interested in

Microchip Technology
IC CLK BUFFER 1:2 750MHZ 16QFN / Clock Fanout Buffer (Distribution) IC 1:2 750 MHz 16-VFQFN Exposed Pad
Lowest to $8.7499
ECAD model for ZL40213LDG1
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 20TSSOP
Lowest to $4.1325
ECAD model for 74FCT3807SPGGI
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $0.7387
ECAD model for 74AVC9112GTX
Texas Instruments
10 Bit Buffer/Driver With Series esistor 24-CDIP -55 to 125
Need more? Email Us
ECAD model for 5962-9074401MLA
Renesas Electronics America
IC CLK BUF 2:10 2.5GHZ 32VFQFPN
Need more? Email Us
ECAD model for 8T53S111NLGI
Texas Instruments
IC CLK BUF 1:10 200MHZ 24TSSOP
Lowest to $31.3275
ECAD model for CDCVF2310MPWEP
Renesas Electronics America
IC CLK BUFFER 1:10 200MHZ 20QFN
Need more? Email Us
ECAD model for 74FCT3807SNDGI
Renesas Electronics America
IC FAN/BUFF DIFF 20VQFN / Intel QPI, PCI Express (PCIe) Fanout Buffer (Distribution) IC 150MHz 1 Output 20-VFQFPN (4x4)
Lowest to $8.7914
ECAD model for 9DBL411BKLF
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $9.7792
ECAD model for SI5330L-B00229-GM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1579 $60.6316
10+ $12.4372 $124.3720
14+ $12.0485 $168.6790
20+ $11.6599 $233.1980
25+ $11.2712 $281.7800
34+ $10.1052 $343.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention