Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete
Main Purpose Power Management, Power Factor Correction
Embedded No
Utilized IC / Part L6562A
Primary Attributes 80W, 400V Out, 88 ~ 265VAC In
Secondary Attributes Transition Mode
Supplied Contents Board(s)
Win Source Part Number EVL6562A-TM-80W-125250
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EVL6562A-TM-80W CAD Model

Description

EVL6562A-TM-80W: A Robust LED Driver Solution from STMicroelectronics

The EVL6562A-TM-80W is a cutting-edge LED driver module designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This LED driver is specifically tailored for powering and controlling LED lighting systems, offering a high degree of efficiency and performance.

Key Features

  • Wide Input Voltage Range: The EVL6562A-TM-80W operates on a broad input voltage range, making it suitable for various applications and ensuring compatibility with different power supplies.
  • High Output Power: With an output power of up to 80W, this LED driver can support a wide array of LED configurations and brightness levels, catering to both commercial and industrial lighting needs.
  • Adjustable Output Current: Users can adjust the output current to match specific LED requirements, ensuring optimal performance and prolonging the lifespan of the LEDs.
  • High Efficiency: The driver is designed to maximize energy efficiency, reducing power consumption and heat generation, which is crucial for maintaining the reliability and durability of lighting systems.
  • Thermal Protection: It includes thermal protection features that safeguard the module against overheating, thus ensuring a safe operation and preventing damage to the LEDs.
  • Dimming Capability: The EVL6562A-TM-80W supports dimming functions, allowing for adjustable light levels and creating the desired ambiance while also saving energy when full brightness is not required.

Applications

The versatility of the EVL6562A-TM-80W makes it an excellent choice for a variety of lighting applications, including:

  • Street lighting
  • Architectural lighting
  • Commercial and retail lighting
  • Industrial lighting
  • Outdoor and area lighting

STMicroelectronics' commitment to quality is evident in the EVL6562A-TM-80W LED driver, which is built to deliver reliable and consistent performance. Its robust design ensures that it can withstand the rigors of various environments while providing the high-quality illumination that is expected from a leading semiconductor manufacturer.

Whether you are developing a new lighting project or upgrading an existing system, the EVL6562A-TM-80W offers a flexible and efficient solution that can meet the demands of modern LED lighting applications.

You May Also Be Interested in

Analog Devices Inc.
EVAL KIT ADUCM350
Need more? Email Us
ECAD model for EVAL-ADUCM350EBZ
Infineon Technologies
- Automotive Evaluation Board
Need more? Email Us
ECAD model for BTS3125EJDEMOBOARDTOBO1
STMicroelectronics
EVAL BOARD FOR VIPER122LS
Need more? Email Us
ECAD model for STEVAL-VP12201F
Nuvoton Technology Corporation of America
AUDIO BASE BOARD + NAU8501YG DAU
Need more? Email Us
ECAD model for NAU8501-CEVB
Analog Devices Inc.
EVAL BOARD 1/2 CHANNEL SOIC
Need more? Email Us
ECAD model for EVAL-1CH2CHSOICEBZ
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADV7182AEBZ
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for EVAL-ADMX3652Z-INT
Analog Devices Inc.
EVAL BOARD FOR ADV7613
Need more? Email Us
ECAD model for EVAL-ADV7613FEBZ
STMicroelectronics
MOTHERBOARD MEMS ADAPTER STM32
Need more? Email Us
ECAD model for STEVAL-MKI109V2

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention