The SY100ELT23ZCTR is a high-performance, dual differential PECL-to-TTL translator designed by Microchip Technology. This device is engineered to convert differential PECL (Positive Emitter-Coupled Logic) level signals to TTL (Transistor-Transistor Logic) level signals, making it an essential component for interfacing between these two logic families in advanced electronic systems.
Key Features
- High-Speed Performance: The SY100ELT23ZCTR is optimized for high-speed signal processing, ensuring minimal propagation delay and skew.
- Dual Differential Inputs: It features two differential PECL inputs, providing flexibility for multiple signal translations within a single package.
- TTL-Compatible Outputs: The translated outputs are TTL-compatible, allowing for seamless integration with TTL-based logic circuits.
- Power Supply: The device operates from a 5V ±10% power supply, making it compatible with standard TTL power levels.
- Temperature Range: It is designed to operate over the full industrial temperature range, ensuring reliability and performance under varying environmental conditions.
- Surface-Mount Package: The SY100ELT23ZCTR comes in a compact surface-mount package, ideal for space-constrained applications.
Applications
The SY100ELT23ZCTR is suitable for a wide range of applications where signal integrity and speed are critical. It is commonly used in:
- Telecommunications
- Data Communication Equipment
- High-Speed Computer Interconnects
- Networking Equipment
- Signal Translation and Bridging Applications
Quality and Reliability
Microchip Technology is known for its commitment to quality and reliability, and the SY100ELT23ZCTR is no exception. Manufactured with precision and subjected to rigorous testing, this translator ensures consistent performance and long-term reliability for critical communication and computing applications.
With its combination of speed, power efficiency, and robust design, the SY100ELT23ZCTR is an excellent choice for designers looking to bridge PECL and TTL logic levels in high-performance electronic systems.