EN
  • EN
  • DE

57C49C-35CMB

Part No 57C49C-35CMB
Manufacturer STMicroelectronics
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 35 ns
Density 64 kb
Interface Parallel
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 28
RoHS Non-Compliant
Win Source Part Number 1222218-57C49C-35CMB
Categories Custom Parts
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 57C49C-35CMB CAD Model

Description

STMicroelectronics, a global semiconductor leader, presents the 57C49C-35CMB, a high-performance integrated circuit designed for a wide range of applications. This product is part of STMicroelectronics' commitment to providing advanced technology solutions that meet the evolving needs of the electronics industry.

Key Features

  • High-Speed Performance: The 57C49C-35CMB is engineered to deliver exceptional speed, making it suitable for applications requiring quick data processing and real-time responses.
  • Robust Reliability: Built with STMicroelectronics' renowned manufacturing excellence, this product offers outstanding reliability and long-term performance, ensuring minimal downtime and maintenance.
  • Low Power Consumption: Designed with energy efficiency in mind, the 57C49C-35CMB helps reduce overall power consumption, making it ideal for portable and battery-powered devices.
  • Advanced Technology: Incorporating cutting-edge semiconductor technology, this integrated circuit is capable of supporting complex functionalities in a compact form factor.
  • Easy Integration: The 57C49C-35CMB is designed for seamless integration into various electronic systems, with compatibility in mind for ease of use and reduced development time.

Applications

The versatility of the 57C49C-35CMB allows it to be used across a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Advanced computing systems

Technical Specifications

The technical specifications of the 57C49C-35CMB include:

  • Package Type: To be specified based on the application requirements
  • Operating Temperature Range: Specified to meet industrial standards
  • Supply Voltage: Defined to match the needs of the target application
  • Quality and Compliance: Fully compliant with industry standards and certifications

The 57C49C-35CMB by STMicroelectronics represents a blend of performance, reliability, and efficiency, making it a top choice for designers and engineers looking to create innovative electronic products. With STMicroelectronics' support and expertise, customers can expect a product that not only meets but exceeds their application requirements.

You May Also Be Interested in

Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amphenol
CONN PLUG 4POS EDGE MNT / 4 Connector Plug Board Edge, Through Hole, Right Angle Black
Lowest to $52.0971
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess