EN
  • EN
  • DE

DS28E10EVKIT+

Part No DS28E10EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL KIT DS28E10 (1-WIRE SHA-1 A  /  DS28E10 Anti Tamper and Security Interface Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Type Interface
Function Anti Tamper and Security
Utilized IC / Part DS28E10
Supplied Contents Board(s)
Base Product Number DS28E10
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 175-DS28E10EVKIT+
Standard Package 1
Win Source Part Number 1145961-DS28E10EVKIT+
Ultra Librarian 3D Model Ultra Librarian DS28E10EVKIT+ CAD Model

Description

Maxim Integrated DS28E10EVKIT+ Evaluation Kit

The DS28E10EVKIT+ from Maxim Integrated is an essential tool for designers and engineers looking to evaluate the capabilities of the DS28E10 1-Wire secure authenticator. This evaluation kit provides a comprehensive platform for testing and developing applications that require robust security features, such as anti-counterfeiting, secure data storage, and controlled access to resources.

At the heart of the DS28E10EVKIT+ is the DS28E10 chip, a secure authenticator that integrates Maxim's patented 1-Wire interface. This technology enables communication over a single data line, plus ground, for simplified connectivity with a host controller. The DS28E10 chip offers a unique combination of on-chip non-volatile memory, secure hash algorithm (SHA-1), and a unique 64-bit registration number, ensuring a high level of security for your products and applications.

The evaluation kit includes a DS28E10 evaluation board, which serves as a user-friendly platform for interfacing with the DS28E10 authenticator. The board is designed to work seamlessly with the provided 1-Wire communication software, allowing for easy demonstration and testing of the authenticator's features. Users can experiment with the SHA-1 engine, manipulate the memory functions, and simulate real-world scenarios to understand how the DS28E10 can enhance product security.

Additionally, the DS28E10EVKIT+ comes with a USB-to-1-Wire adapter that connects the evaluation board to a PC, facilitating quick and convenient communication with the authenticator. The adapter ensures that the evaluation board can be powered and controlled through a standard USB interface, making it accessible for a wide range of development environments.

With the DS28E10EVKIT+, Maxim Integrated provides comprehensive documentation and sample code to jumpstart the development process. Developers can leverage these resources to accelerate the integration of the DS28E10 into their systems, ensuring a secure and reliable solution for their authentication needs.

Whether you're working on securing peripheral devices, managing access to sensitive data, or implementing anti-counterfeiting measures, the DS28E10EVKIT+ offers a versatile and secure platform to build upon, delivering the trusted quality and performance that Maxim Integrated is known for.

You May Also Be Interested in

Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Texas Instruments
ISO7721D EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess