EN
  • EN
  • DE

SY100ELT22LZCTR

Part No SY100ELT22LZCTR
Manufacturer Microchip Technology
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR PECL TTL DFF 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 052513-SY100ELT22LZCTR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SY100ELT22LZCTR CAD Model

Description

Product Overview: SY100ELT22LZCTR from Microchip Technology

The SY100ELT22LZCTR is a high-performance dual differential PECL-to-TTL translator manufactured by Microchip Technology. Designed to bridge the gap between two logic families, this device is an essential component for systems that require the translation of high-speed differential PECL (Positive Emitter-Coupled Logic) signals to TTL (Transistor-Transistor Logic) levels.

This translator operates from a 5V ±10% power supply and is capable of withstanding overvoltage conditions up to 7V, which makes it robust for various demanding applications. With a typical propagation delay of just 3.5ns and a maximum rated speed of 5GHz, the SY100ELT22LZCTR is optimized for high-speed signal processing, ensuring minimal signal distortion and timing errors.

The SY100ELT22LZCTR comes in a compact surface-mount package, specifically in the 8-lead SOIC form factor. This space-saving design allows for efficient use of PCB real estate, making it an ideal choice for densely packed electronic assemblies. The device also features a flow-through pinout, which simplifies the PCB layout and reduces the potential for crosstalk, thereby maintaining signal integrity.

One of the key advantages of the SY100ELT22LZCTR is its ability to accept a wide range of input levels. It can translate signals from PECL levels of 3.3V all the way up to 5V, providing designers with the flexibility to interface with various logic families without the need for additional level-shifting components.

In summary, the SY100ELT22LZCTR from Microchip Technology is a versatile and reliable solution for converting differential PECL signals to TTL logic levels. With its fast propagation delay, high-speed operation, and robust design, it is well-suited for applications in telecommunications, data communications, computing systems, and any other high-speed logic interfacing tasks.

Key Features:

  • Dual differential PECL-to-TTL translation
  • 5V ±10% power supply operation with 7V overvoltage tolerance
  • Typical propagation delay of 3.5ns
  • 5GHz maximum operating frequency
  • 8-lead SOIC surface-mount package
  • Flow-through pinout design for reduced crosstalk
  • Wide range of input level compatibility

You May Also Be Interested in

Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8VSSOP
Lowest to $0.5914
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $2.0911
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $10.5564
ON Semiconductor
IC XLATOR ECL-TTL QUAD 16SOEIAJ
Lowest to $13.7373
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess