Products specifications Report Issue?

Category Filters>Common Mode Chokes
Mfr KEMET
Series SC
Package Bulk
Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 9 mH @ 10 kHz
Current Rating (Max) 3A
DC Resistance (DCR) (Max) 130mOhm
Voltage Rating - DC 250V
Voltage Rating - AC 250V
Temperature Range - Operating -25°C ~ 120°C
Mounting Type Through Hole
Dimension 0.925" Dia (23.50mm)
Height (Max) 0.925" (23.50mm)
Package / Case Vertical, No Base, 4 PC Pin
Base Product Number SC-03
Other Names UALSC03E900000,399-SC-03-E900
Standard Package 300
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1277023-SC-03-E900
Ultra Librarian 3D Model Ultra Librarian SC-03-E900 CAD Model

Description

The KEMET SC-03-E900 common mode choke is designed for power line filtering applications.

  • Voltage Rating: 250VAC/250VDC
  • Current Rating: 3A
  • Diameter: 0.925" (23.50mm)
  • Mounting Technology: Through-hole
  • Height: 0.925" (23.50mm)
  • Package: Vertical, no base, 4 PC pin
  • Filter Type: Power line
  • Lines: 2
  • Inductance: 9 mH @ 10 kHz
  • DC Resistance: 130mOhm
  • ROHS Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Pulse
CMC 4LN TH
Need more? Email Us
ECAD model for PE-65554
Pulse
CMC 5.5A 2LN 600OHM SMD AEC-Q200
Need more? Email Us
ECAD model for APPM00090748501XY0
Pulse
CMC 500MA 2LN 67 OHM SMD
Need more? Email Us
ECAD model for BWCU00252012670M3P
Pulse
CMC 1A 2LN 90 OHM SMD
Need more? Email Us
ECAD model for BWCU00322518900M00
Pulse
CMC 1.5A 2LN 2.7K OHM SMD
Need more? Email Us
ECAD model for BPPM00121164272X00
Pulse
CMC 1.6A 2LN TH
Need more? Email Us
ECAD model for FE2X10-5-2
Pulse
CMC 4LN SMD
Need more? Email Us
ECAD model for H6505NL
Pulse
CMC
Need more? Email Us
ECAD model for T8018
Pulse
CMC 350MA 2LN 160OHM SMD AECQ200
Need more? Email Us
ECAD model for AWCU00201212161M02

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9668 $59.8008
13+ $8.1779 $106.3127
19+ $7.9223 $150.5237
27+ $7.6668 $207.0036
34+ $7.4112 $251.9808
46+ $6.6445 $305.6470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 220 pieces
MOQ: 6 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention