Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 2.8GHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.2 V to -5.5 V
Current - Quiescent 32mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 195148-SY100EL31ZI
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100EL31ZI CAD Model

Description

The SY100EL31ZI is a cutting-edge, high-speed differential receiver from the renowned manufacturer Microchip Technology. Designed to meet the rigorous demands of modern digital communication systems, this device is an integral component for applications requiring fast and reliable signal processing.

Key Features

  • High-Speed Performance: The SY100EL31ZI operates at exceptional speeds, making it suitable for high-frequency applications. Its design is optimized for minimal skew and high data throughput.
  • Differential Design: With differential inputs, the SY100EL31ZI provides improved noise immunity and is capable of receiving small signal amplitudes that are often found in long-distance data transmissions.
  • Flexible Power Supply: This device supports a wide range of power supply voltages, catering to various system requirements and ensuring compatibility with different logic levels.
  • Temperature Range: The SY100EL31ZI is designed to operate reliably over an extended temperature range, making it suitable for industrial applications that may experience harsh environmental conditions.

Applications

The SY100EL31ZI is versatile and can be used in a variety of applications, including:

  • High-speed data acquisition systems
  • Automated test equipment
  • Telecommunications infrastructure
  • High-frequency clock distribution networks

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The SY100EL31ZI is manufactured to stringent quality standards, ensuring both performance and reliability. Whether used in commercial or industrial settings, this differential receiver is designed to maintain integrity and precision in signal processing.

Product Specifications

The SY100EL31ZI is available in a compact package and is characterized by the following specifications:

  • Package Type: SOIC
  • Number of Pins: 8
  • Operating Temperature Range: Specified over the full military temperature range
  • RoHS compliant

For detailed technical specifications, application notes, and support documentation, please refer to the official Microchip Technology website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74HC374ADWG
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Internal Termination Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8TSSOP
Need more? Email Us
ECAD model for MC100EP52DTR2
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 8VSSOP
Need more? Email Us
ECAD model for 74AUP2G80DC,125
ON Semiconductor
8-Bit Register with Readback | IC FF D-TYPE SNGL 8BIT 20DIP
Need more? Email Us
ECAD model for 74F794PC
Nexperia USA Inc.
IC FF D-TYPE SNGL 1BIT 8TSSOP
Lowest to $0.3611
ECAD model for 74LVC1G74DP-Q100H
Texas Instruments
8-Bit Register
Lowest to $0.7231
ECAD model for CY74FCT273TSOCT
ON Semiconductor
3.3V / 5V ECL Quad D Flip-Flop with Set, Reset, and Differential Clock | IC FF D-TYPE SNGL 4BIT 32LQFP
Lowest to $25.0511
ECAD model for MC100EP131FAR2
Nexperia USA Inc.
IC FF JK TYPE DUAL 1BIT 16SO
Lowest to $0.8345
ECAD model for HEF4027BT,652
Fairchild/ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOIC / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for DM74ALS534WMX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention