Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance 10 pF
Tolerance ±10%
Voltage - Breakdown 50 V
Applications High Stability
Features High Reliability
Operating Temperature -55°C ~ 150°C
Package / Case Nonstandard Chip
Height 0.007" (0.18mm)
Size / Dimension 0.010\
Ultra Librarian 3D Model Ultra Librarian 9010RK CAD Model

Description

NULL

You May Also Be Interested in

Murata Electronics North America
CAP SILICON 0.1UF 15% 11V 0402
Need more? Email Us
ECAD model for 935152424610-T3N
MACOM Technology Solutions
CAP SILICON 12PF 10% 100V SMD
Need more? Email Us
ECAD model for 9112RK
MACOM Technology Solutions
CAP SILICON 100PF 20% 50V DIE
Need more? Email Us
ECAD model for 90100RM-SP14
AVX Corporation
600S2R4BT250XT KYOCERA AVX Silicon RF Capacitors / Thin Film 250volts 2.4pF datasheet, inventory, & pricing.
Lowest to $0.9780
ECAD model for 600S2R4BT250XT
MACOM Technology Solutions
DIE, CAPACITOR, 2.8PF +/-10%
Need more? Email Us
ECAD model for 912R8K
Murata Electronics North America
CAP SILICON 0.1UF 15% 11V 0402
Need more? Email Us
ECAD model for 935151424610-T3N
MACOM Technology Solutions
CAPACITOR,1 PF +/-10%,DIE
Need more? Email Us
ECAD model for 911R0K
MACOM Technology Solutions
CAPACITOR CHIP, BINARY 4 PAD CHI
Need more? Email Us
ECAD model for 9122R5M-B00
MACOM Technology Solutions
CAP SILICON 33PF 20% 50V SMD
Need more? Email Us
ECAD model for MBC50-33B13

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention