EN
  • EN
  • DE

74F794PC

Part No 74F794PC
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description 8-Bit Register with Readback | IC FF D-TYPE SNGL 8BIT 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 90MHz
Max Propagation Delay at V, Max CL 7ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 15mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 65mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Family Part Number 74F794
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1131384-74F794PC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F794PC CAD Model

Description

ON Semiconductor 74F794PC: A Robust 8-Bit Shift Register

The 74F794PC is a high-performance, 8-bit shift register designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This integrated circuit is part of the 74F series, known for its fast speeds and reliable performance. The 74F794PC is ideal for a wide range of applications that require the serial-to-parallel conversion of data, including data processing, communication systems, and control circuits.

Key Features:

  • 8-Bit Serial-to-Parallel Data Conversion: The 74F794PC efficiently converts serial data to parallel output, making it easy to interface with microprocessors and other digital systems that require parallel data input.
  • High-Speed Operation: With its 74F series technology, the device is capable of operating at high speeds, ensuring quick data processing and reduced system latency.
  • Bi-Directional Shift Capability: The device can shift data in both directions, providing flexibility in data management and enhancing system design options.
  • Direct Overriding Clear: Users can clear the entire register with a single input, simplifying the initialization process and improving data integrity.
  • Multiple Package Options: The 74F794PC is available in a standard 20-pin DIP (Dual In-line Package), making it compatible with various board layouts and easy to integrate into existing designs.

Applications:

The versatility of the 74F794PC makes it suitable for a diverse range of applications, including:

  • Data acquisition systems
  • Instrumentation and control systems
  • Communication devices
  • Microprocessor-based systems
  • Digital signal processing

Reliability and Quality:

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 74F794PC is no exception, with its robust construction and thorough testing protocols ensuring consistent performance even in demanding environments. Whether it's for industrial, commercial, or consumer applications, the 74F794PC from ON Semiconductor is a trusted choice for designers and engineers looking for a reliable shift register solution.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess