EN
  • EN
  • DE

SY100EL16VOKG

Part No SY100EL16VOKG
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC RCVR DIFF 3.3/5V 10-MSOP  /  Differential Receiver IC 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100EL
Package Tube
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 3.3V, 5V
Number of Bits 1
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number 100EL16
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256437-SY100EL16VOKG
Ultra Librarian 3D Model Ultra Librarian SY100EL16VOKG CAD Model

Description

The SY100EL16VOKG, crafted by the renowned Microchip Technology, is a high-performance differential receiver designed to address the demanding requirements of high-speed data transmission systems. This versatile component is an integral part of the SY100EL16 series, well-known for its reliability and efficiency in processing digital signals.

Key Features:

  • High-Speed Operation: The SY100EL16VOKG operates at exceptional speeds, making it suitable for applications that require rapid data processing and communication.
  • Differential Design: Its differential nature allows for reduced electromagnetic interference (EMI) and increased immunity to common-mode noise, which are critical factors in maintaining signal integrity.
  • PECL Outputs: Featuring positive emitter-coupled logic (PECL) outputs, the device ensures fast switching times and low-power dissipation, which is vital for high-speed operations.
  • Voltage Range: The SY100EL16VOKG is designed to work within a wide voltage range, accommodating various system requirements and enhancing its compatibility with different power supplies.
  • Temperature Resilience: This component is operational across a broad temperature range, ensuring reliable performance in diverse environmental conditions.

Applications:

The SY100EL16VOKG is adept for use in various applications where speed and signal fidelity are paramount. These include, but are not limited to:

  • High-speed communication systems
  • Data acquisition and processing equipment
  • Automated test equipment
  • Pulse generators
  • Networking and telecommunication infrastructure

Product Specifications:

Microchip Technology's SY100EL16VOKG is encapsulated in a compact surface-mount package, ensuring ease of integration into a vast array of system designs. The device's specifications are meticulously engineered to meet the rigorous standards of today's high-speed digital applications.

Conclusion:

With its robust set of features and versatile applications, the SY100EL16VOKG from Microchip Technology stands out as a superior choice for designers and engineers looking to enhance their systems with a reliable and efficient high-speed differential receiver.

You May Also Be Interested in

Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 20-BIT UNIVERSAL BUS TRANSCEIVERS | IC SCAN-TEST-DEV/XCVR 64-LQFP
Need more? Email Us
Microchip Technology
5V/3.3V HIGH-SPEED DIFFERENTIAL RECEIVER | IC RCVR HS DIFF 5V/3.3V 8-MSOP
Lowest to $2.9383
Fairchild/ON Semiconductor
Dual Output 13-Bit Register with SSTL-2 Compatible I/O and Reset
Lowest to $19.1638
ON Semiconductor
5V ECL Quint Differential Line Receiver | IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
ON Semiconductor
IC DIFFERENT RX/DRVR 1BIT 8TSSOP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess