EN
  • EN
  • DE

W78E52BF-24

Part No W78E52BF-24
Manufacturer Winbond Electronics
Catalog Embedded - Microcontrollers
Description 8-BIT MTP MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Winbond Electronics
Win Source Part Number 410076-W78E52BF-24
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W78E52BF-24 CAD Model

Description

The W78E52BF-24 is a microcontroller manufactured by Winbond Electronics, built around the 8051 architecture. The '24' specifies a clock speed of 24 MHz. The 'BF' indicates the presence of Flash memory for program storage, allowing for easy updates and reprogramming, and that it's based on the W78E52, which generally has more memory than W78E51 variants. This microcontroller is designed for embedded applications requiring reprogrammability, a larger memory footprint, and moderate processing power.

Applications

  • Industrial Control Systems: Used in more sophisticated industrial control applications that require larger program memory and data storage.
  • Consumer Electronics: Integrated into feature-rich consumer devices with significant memory requirements.
  • Security Systems: Employed in advanced security systems needing secure data storage and complex algorithms.
  • Communication Devices: Utilized in communication devices requiring data buffering, protocol handling, and firmware updates.
  • Instrumentation: Found in advanced measurement instruments that log data and perform complex calculations.

Features

  • 8051 Core: Utilizes the industry-standard 8051 instruction set architecture.
  • Flash Memory: Includes on-chip Flash memory for program storage, allowing easy updates and reprogramming in the field.
  • Larger Memory Capacity: Offers a larger ROM/Flash memory compared to W78E51 based devices.
  • RAM: Features internal RAM for data storage and processing during runtime.
  • Timers/Counters: Equipped with multiple timers and counters for precise timing and event counting.
  • Serial Communication: Provides a UART for serial data transfer.
  • Parallel I/O: Offers multiple parallel I/O ports for interfacing with external peripherals.
  • Interrupt System: Includes a flexible interrupt system for handling asynchronous events efficiently.

Benefits

  • Reprogrammability: Flash memory enables easy program updates and modifications without requiring a physical replacement of the microcontroller.
  • Increased Memory: The larger memory capacity allows for more complex programs and increased data storage.
  • Cost-Effective: Provides a good balance of performance, memory, and cost for various applications.
  • Easy to Program: The 8051 architecture is well-documented and supported by a wide range of development tools.
  • Reliable: Winbond is a well-known manufacturer for reliable microcontrollers.

Additional Details

The W78E52BF-24 typically operates on a 5V power supply. Available in various package options, including DIP and PLCC. The specific memory sizes for both Flash and RAM should be verified in the official Winbond datasheet. The combination of Flash memory and a larger memory space makes it ideal for applications where firmware updates are necessary and a significant amount of code and data need to be stored. It is a good choice when application requirements demand a more robust and versatile microcontroller than those based on the W78E51 series.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess