EN
  • EN
  • DE

W83687THG

Part No W83687THG
Manufacturer Winbond Electronics
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Winbond Electronics
Win Source Part Number 410227-W83687THG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W83687THG CAD Model

Description

The Winbond W83687THG is a highly integrated Super I/O chip designed for PC systems. It combines a variety of functions, including LPC interface, hardware monitoring, fan control, and legacy I/O ports, into a single chip to reduce overall system cost and complexity. The W83687THG is commonly used on motherboards to manage essential system functions and provide connectivity for legacy devices.

Applications

  • Desktop PC motherboards
  • Embedded systems
  • Industrial PCs

Features

  • LPC Interface: Provides a low pin count interface to the system chipset, reducing board space and cost.
  • Hardware Monitoring: Monitors critical system parameters such as CPU temperature, system temperature, fan speeds, and voltage levels.
  • Fan Control: Offers sophisticated fan control capabilities, allowing for automatic adjustment of fan speeds based on temperature sensors, optimizing system cooling and reducing noise.
  • Legacy I/O Ports: Includes support for legacy serial and parallel ports, providing compatibility with older peripherals.
  • Keyboard and Mouse Controller: Integrates keyboard and mouse controller functionality.
  • GPIO Pins: Provides general-purpose input/output (GPIO) pins for custom applications.

Benefits

  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the number of components required on the motherboard.
  • Improved System Reliability: Hardware monitoring features help to detect potential system problems early, preventing system failures.
  • Optimized System Cooling: Fan control features allow for automatic adjustment of fan speeds, optimizing system cooling and reducing noise.
  • Legacy Peripheral Support: Provides compatibility with older serial and parallel peripherals.
  • Simplified System Design: Reduces the complexity of the motherboard design.

Additional Details

The W83687THG is typically packaged in a 128-pin PQFP (Plastic Quad Flat Pack). It operates at a 3.3V power supply. The hardware monitoring section includes sensors for monitoring voltage, temperature and fan speed. The fan control section provides both manual control and automatic control, based on temperature sensors. The legacy I/O section supports two serial ports and one parallel port.

You May Also Be Interested in

National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess