EN
  • EN
  • DE

SY100EL05ZC-TR

Part No SY100EL05ZC-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND DIFF 2INP 8SOIC / AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100EL
Package Tape & Reel (TR)
Logic Type AND/NAND Gate
Number of Circuits 1
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 100EL05
Other Names SY100EL05ZC TR,SY100EL05ZC TR,SY100EL05ZCTR,SY100EL05ZCTR
Standard Package 1,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258303-SY100EL05ZC-TR
Ultra Librarian 3D Model Ultra Librarian SY100EL05ZC-TR CAD Model

Description

Microchip Technology SY100EL05ZC-TR

The SY100EL05ZC-TR from Microchip Technology is a high-performance, integrated circuit that falls within the family of ECL (Emitter Coupled Logic) devices. Designed to meet the demanding requirements of high-speed digital systems, this product offers a blend of speed, low power consumption, and noise immunity, making it an ideal choice for a variety of applications including telecommunication, data communication, and computing systems.

Key Features

  • Technology: The SY100EL05ZC-TR leverages advanced ECL technology to provide fast switching times and high-frequency operation, which is crucial for modern digital applications.
  • Functionality: This device functions as a 2:1 multiplexer, allowing it to select one of two inputs and forward the chosen signal to the output, offering flexibility in data routing within a circuit.
  • Performance: With propagation delays typically under 1ns, the SY100EL05ZC-TR ensures minimal lag in signal transmission, contributing to the overall efficiency of the system it’s integrated into.
  • Power Supply: It operates with a –4.2V to –5.5V power supply voltage range, compatible with other ECL-powered devices and suitable for systems that require stable low-voltage operation.
  • Temperature Range: The device is designed to perform reliably over an extended industrial temperature range, making it robust for use in various environmental conditions.
  • Form Factor: Packaged in a compact, surface-mount format, the SY100EL05ZC-TR is designed for space-efficient PCB layouts and is available in tape and reel for automated assembly processes.

Applications

The SY100EL05ZC-TR is versatile and can be used in numerous high-speed digital systems. Its primary applications include:

  • Data transmission systems where rapid data routing is essential.
  • High-frequency clock distribution networks, providing precise timing signals across various components.
  • Test and measurement equipment that requires accurate and quick switching capabilities.
  • High-speed computing applications where performance and reliability are paramount.

With its robust design and superior performance, the Microchip Technology SY100EL05ZC-TR is a critical component for any system designer looking to optimize their high-speed digital applications.

You May Also Be Interested in

STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess