EN
  • EN
  • DE

SN74ACT3632-30PCB

Part No SN74ACT3632-30PCB
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC CLK DUAL FIFO MEMORY 120HLQFP / Synchronous FIFO 36K (512 x 36 x 2) Bi-Directional 33.4MHz 15ns 120-HLQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ACT
Package Tray
Product Status Obsolete
Memory Size 36K (512 x 36 x 2)
Function Synchronous
Data Rate 33.4MHz
Access Time 15ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 400µA
Bus Directional Bi-Directional
Expansion Type Width
Programmable Flags Support Yes
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 120-LQFP
Supplier Device Package 120-HLQFP (14x14)
Base Product Number 74ACT3632
Other Names 296-4406,-296-4406,TEXTISSN74ACT3632-30PCB,-SN74ACT3632-30PCBR,2156-SN74ACT3632-30PCB-TI,296-4406R,-296-4406
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258867-SN74ACT3632-30PCB
Ultra Librarian 3D Model Ultra Librarian SN74ACT3632-30PCB CAD Model

Description

Overview of the SN74ACT3632-30PCB

The SN74ACT3632-30PCB is a high-performance, integrated circuit from Texas Instruments, renowned for its reliability and cutting-edge technology. This product is designed to cater to the demanding needs of modern electronic systems, providing a robust solution for data processing and signal management.

Key Features

  • High-Speed Operation: The SN74ACT3632-30PCB is built for speed, with a 30ns edge rate that ensures quick data throughput, making it suitable for high-speed applications.
  • Logic Type: This device is a FIFO (First-In, First-Out) memory, which is essential for applications where data buffering, storage, and flow control are critical.
  • Memory Size: It comes with a substantial memory size, allowing for efficient data handling in complex operations.
  • Supply Voltage: Operating at a standard supply voltage, this IC is designed to integrate seamlessly into a wide range of electronic circuits without the need for additional power management components.
  • Package / Case: The SN74ACT3632-30PCB is housed in a durable PCB (Printed Circuit Board) package, ensuring it is protected against physical and environmental stressors.

Applications

The versatility of the SN74ACT3632-30PCB makes it an ideal choice for various applications, including:

  • Data communication systems
  • Network routers and switches
  • Signal processing units
  • Computer motherboards
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74ACT3632-30PCB is no exception, undergoing rigorous testing to ensure it meets industry standards for performance and reliability. Customers can trust in the durability and long-term performance of this component.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources, including datasheets, technical documentation, application notes, and design tools. This ensures that integrating the SN74ACT3632-30PCB into your projects is as seamless as possible, with help readily available whenever it's needed.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FIFO 8192X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 8K x 18/16K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 131KX36 7-5NS 128QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 128K x 36 128-Pin TQFP Tray
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNC 512X9X2 56TSSOP
Lowest to $58.2090
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 35NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO ASYNCH 1KX9 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 1K x 9 28-Pin PTDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess