EN
  • EN
  • DE

MC100EP08D

Part No MC100EP08D
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description Differential 2-Input XOR/XNOR | IC GATE XOR/XNOR ECL 2INP 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type XOR/XNOR Gate
Number of Inputs 2 Input (1, 1)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 100EP08
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1216687-MC100EP08D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EP08D CAD Model

Description

ON Semiconductor MC100EP08D - High-Speed Differential AND/NAND Gate

The ON Semiconductor MC100EP08D is a versatile, high-performance differential AND/NAND gate designed for applications requiring ultra-fast logic operations. This integrated circuit is part of ON Semiconductor's 100EP series, which is renowned for its exceptional speed and signal integrity, making it an ideal choice for advanced high-speed systems.

The MC100EP08D operates with a supply voltage ranging from 3.0V to 5.5V, accommodating various logic levels and ensuring compatibility with a wide array of digital systems. Its fully differential design not only provides improved noise immunity but also minimizes signal skew, which is critical in maintaining the integrity of high-speed signals.

This device features a differential input that includes an internal 50 kΩ pull-down resistor, which simplifies the interfacing with other logic components by ensuring a defined logic level when inputs are left floating. The MC100EP08D also boasts a 2.0 GHz typical toggle frequency, which is a testament to its ability to handle high-speed logic operations with ease.

The output of the MC100EP08D can be configured as either AND or NAND by using the external connection of the VBB pin. This pin, when left open or connected to ground, configures the device as a differential AND gate. When connected to VCC, it configures the device as a differential NAND gate, providing designers with flexibility in their logic designs.

Manufactured with ON Semiconductor's advanced ECL technology, the MC100EP08D is offered in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its -40°C to +85°C operating temperature range ensures reliable performance across various environmental conditions.

The MC100EP08D is a testament to ON Semiconductor's commitment to providing high-speed logic solutions that meet the demands of modern digital systems. Its combination of speed, versatility, and reliability makes it an excellent choice for applications in telecommunications, computing, test equipment, and other high-speed digital environments.

You May Also Be Interested in

ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8-SOIC
Lowest to $6.2578
NXP / Nexperia
Quint 2-4-4-4-5 Input OR-AND Gate
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.1118
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.1009
Analog Devices Inc.
IC XOR/XNOR GATE 1-CIR 16QFN
Need more? Email Us
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003
NXP / Nexperia
Universal Priority Encoder
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR QUAD ECL 20-PLCC
Need more? Email Us
ON Semiconductor
IC GATE UNIV 2INPUT 6-MICROPAK / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-MicroPak
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0481 $64.1924
8+ $13.1677 $105.3416
12+ $12.7562 $153.0744
17+ $12.3447 $209.8599
21+ $11.9332 $250.5972
29+ $10.6988 $310.2652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,276 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess