EN
  • EN
  • DE

MC100EL05DTR2

Part No MC100EL05DTR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 5V ECL 2-Input Differential AND/NAND | IC GATE AND/NAND ECL 2IN 8-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type AND/NAND Gate
Number of Inputs 4 Input (2, 2)
Schmitt Trigger Input No
Output Type Differential
Supply Voltage (V) 4.2V ~ 5.7V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-TSSOP
Family Part Number 100EL05
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1216604-MC100EL05DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC100EL05DTR2 CAD Model

Description

ON Semiconductor MC100EL05DTR2: A High-Performance ECL Divider/Counter

The ON Semiconductor MC100EL05DTR2 is an advanced high-speed ECL (Emitter Coupled Logic) divide by four counter/divider integrated circuit, designed for applications requiring fast and reliable digital signal processing. This device is a part of ON Semiconductor's high-performance ECLinPS (ECL in Picoseconds) family, which is renowned for its exceptional speed and precision.

The MC100EL05DTR2 operates with a differential ECL input and provides fully differential outputs, ensuring minimal signal skew and excellent noise immunity. This makes it an ideal choice for high-frequency clock distribution systems, frequency dividers, and digital signal processing applications where signal integrity is paramount.

Key Features:

  • High-Speed Operation: The device is capable of handling clock frequencies in the gigahertz range, making it suitable for high-speed applications.
  • Differential ECL Inputs and Outputs: Provides robust noise immunity and minimizes signal degradation, ensuring reliable performance in noisy environments.
  • Low Power Consumption: Despite its high-speed capabilities, the MC100EL05DTR2 is designed for low power consumption, which is critical for dense circuit designs and power-sensitive applications.
  • Extended Temperature Range: The device is operational over an extended temperature range, making it suitable for industrial and automotive applications that require reliable performance under varying environmental conditions.
  • Surface Mount Package: The MC100EL05DTR2 comes in a compact TSSOP-8 package, ideal for space-constrained applications.

The ON Semiconductor MC100EL05DTR2 is a versatile component that can be used in a variety of applications, including but not limited to, telecommunication systems, data communication equipment, and high-speed computer systems. Its ability to divide frequencies accurately while maintaining signal integrity makes it an essential component for designers looking to create efficient and reliable high-speed digital systems.

Whether you are developing a sophisticated communication platform or a high-performance computing solution, the MC100EL05DTR2 from ON Semiconductor provides the speed, precision, and reliability needed to meet the demands of your application. Its integration into your design will ensure a robust and high-performing end product.

You May Also Be Interested in

ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
Texas Instruments
IC CONFIG MULTI-FUNC GATE SOT563 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SOT-563 T/R
Lowest to $0.9164
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7124 $61.2612
30+ $3.8669 $116.0070
47+ $3.7457 $176.0479
64+ $3.6244 $231.9616
83+ $3.5043 $290.8569
111+ $3.1416 $348.7176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess