EN
  • EN
  • DE

MC100EL07DR2G

Part No MC100EL07DR2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description 5.0 V ECL 2-Input XOR/XNOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 100EL
Packaging Reel - TR
Logic Type XOR/XNOR Gate
Number of Circuits 1
Number of Inputs 2
Schmitt Trigger Input No
Output Type Differential
Operating Supply Voltage 4.2 V ~ 5.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1216606-MC100EL07DR2G
Manufacturer Homepage www.onsemi.com
Family Name MC100EL07
Introduction Date June 27, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC100EL07DR2G CAD Model

Description

ON Semiconductor MC100EL07DR2G Product Overview

The MC100EL07DR2G is a high-performance ECL Clock Driver designed by ON Semiconductor, a leading figure in the semiconductor industry. This device is a part of the 100EL family, which is known for its robustness and reliability in various applications. It is specifically engineered to meet the demanding needs of high-speed digital systems, providing a precise and stable clock distribution network.

Key Features

  • Differential ECL Inputs: The MC100EL07DR2G features differential ECL inputs, which allows for reduced signal noise and improved signal integrity, making it ideal for critical applications where data accuracy is paramount.
  • High-Speed Performance: With a propagation delay of typically 0.75 ns, this device is capable of handling high-frequency signals, ensuring minimal lag in clock distribution.
  • Low Additive Jitter: The low additive phase jitter contributes to the overall system performance by maintaining signal quality through the clock path.
  • Power Supply: It operates over a wide range of supply voltages from –4.2 V to –5.7 V, providing flexibility in various system designs.
  • Temperature Range: The device is designed to operate over the industrial temperature range of –40°C to +85°C, ensuring reliable performance in diverse environmental conditions.
  • Package: The MC100EL07DR2G comes in an 8-SOIC package, which is compact and suitable for space-constrained applications.

Applications

The MC100EL07DR2G is versatile and can be used in a range of applications, including but not limited to:

  • Telecommunications
  • Automated Test Equipment (ATE)
  • High-speed computers and data processing systems
  • Networking equipment such as routers and switches

ON Semiconductor's MC100EL07DR2G is a testament to the company's commitment to providing innovative solutions for high-speed signal processing. Its robust design and performance characteristics make it a go-to choice for engineers looking to optimize their digital systems for speed and reliability.

Whether you're designing the next generation of telecom infrastructure or seeking to enhance the performance of your high-speed computing hardware, the MC100EL07DR2G offers the quality and reliability that ON Semiconductor is known for.

You May Also Be Interested in

Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N T/R / IC GATE XOR/XNOR ECL 2INP 8-SOIC
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC
Lowest to $2.9418
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0156 $60.1872
29+ $4.1154 $119.3466
44+ $3.9868 $175.4192
60+ $3.8582 $231.4920
78+ $3.7296 $290.9088
104+ $3.3437 $347.7448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess