EN
  • EN
  • DE
  • IT

SN74AUP1G99DCUR

Part No SN74AUP1G99DCUR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description LOW-POWER ULTRA-CONFIGURABLE MULTIPLE-FUNCTION GATE WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74AUP
Packaging Reel - TR
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Tri-State
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 0.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-VFSOP (0.091", 2.30mm Width)
Manufacturer Package US8
Win Source Part Number 1254096-SN74AUP1G99DCUR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74AUP1G99
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74AUP1G99DCUR CAD Model

Description

Overview of SN74AUP1G99DCUR

The SN74AUP1G99DCUR from Texas Instruments is a highly versatile, low-power configurable multiple-function gate that is part of the advanced ultra-low power (AUP) logic family. This product is designed for applications requiring a variety of logic functions within a single package, providing designers with the flexibility to adapt to different design requirements on-the-fly.

Key Features

  • Configurable Functionality: The SN74AUP1G99DCUR can be configured to perform a wide array of logic functions, including a variety of gates (AND, OR, NAND, NOR, XOR, XNOR), multiplexers, and latches. This multi-function capability allows for significant space and cost savings in complex circuits.
  • Low Power Consumption: As a member of the AUP logic family, this device is optimized for low static and dynamic power consumption, making it ideal for battery-powered and power-sensitive applications.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 0.8 V to 3.6 V, accommodating various levels of signal amplitude and enabling compatibility with other logic families.
  • High-Speed Operation: Despite its low-power design, the SN74AUP1G99DCUR does not compromise on speed, offering high-speed operation that is crucial for modern digital circuits.

Applications

The configurable nature of the SN74AUP1G99DCUR makes it suitable for a multitude of applications, including:

  • Consumer Electronics
  • Portable and Battery-powered Devices
  • Microprocessor or Microcontroller Systems
  • Signal Processing
  • Control Systems

Technical Specifications

  • Package: The device comes in a 6-pin VSSOP (DCU) package, providing a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance under varying environmental conditions.
  • RoHS Compliant: Compliance with the RoHS directive makes the SN74AUP1G99DCUR an environmentally friendly choice for electronic designs.

With its combination of configurability, low power, and high-speed operation, the SN74AUP1G99DCUR from Texas Instruments is an excellent choice for designers looking to incorporate a flexible logic solution into their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8-SOIC
Lowest to $6.2578
ON Semiconductor
3.3V / 5V ECL 2-Input Differential AND/NAND
Lowest to $8.2655
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 8TSSOP
Lowest to $17.2892
Fairchild/ON Semiconductor
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.3148
NXP / Nexperia
Lowest to $0.2599
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
ON Semiconductor
Differential 2-Input XOR/XNOR
Lowest to $9.7759

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3332 $51.6460
370+ $0.2734 $101.1580
570+ $0.2649 $150.9930
785+ $0.2564 $201.2740
1,010+ $0.2478 $250.2780
1,355+ $0.2222 $301.0810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess