EN
  • EN
  • DE

SY100E196JI

Part No SY100E196JI
Manufacturer Microchip Technology
Catalog Clock/Timing - Delay Lines
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Delay Lines
Mfr Microchip Technology
Series 100E, Precision Edge®
Package Tube
Number of Taps/Steps 7
Function Programmable
Delay to 1st Tap 1.39ns
Tap Increment 20 ps
Available Total Delays 1.39ns ~ 3.63ns
Number of Independent Delays 1
Voltage - Supply -4.2V ~ -5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number SY100E196
Standard Package 38
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265365-SY100E196JI
Ultra Librarian 3D Model Ultra Librarian SY100E196JI CAD Model

Description

Microchip Technology's SY100E196JI: High-Speed 5V ECL Programmable Delay Chip

The SY100E196JI is a versatile, high-speed integrated circuit from Microchip Technology, designed to provide programmable delays for ECL (Emitter Coupled Logic) systems. This product is part of Microchip's high-performance ECLinPS (Enhanced Current Mode Logic Plus) family, which is known for delivering superior speed and signal integrity in demanding applications.

Constructed with advanced silicon-gate CMOS technology, the SY100E196JI operates from a 5V supply, making it compatible with a wide range of ECL systems. The chip features a fully differential design, which minimizes the influence of common-mode noise and enhances the quality and stability of the signal transmission.

One of the key attributes of the SY100E196JI is its programmable delay function, which allows users to fine-tune the timing of their high-speed digital signals with precision. The delay can be programmed via external voltage or resistive inputs, offering flexibility in various design scenarios. This feature is particularly useful in applications such as clock distribution networks, waveform generators, and timing adjustment circuits where precise signal coordination is crucial.

The device also includes an on-chip temperature-compensated voltage reference, which provides a stable delay voltage over the full operating temperature range. This ensures consistent performance and reliability even under fluctuating environmental conditions.

With its high-frequency operation and low skew characteristics, the SY100E196JI is an excellent choice for high-speed digital systems that require accurate timing adjustments. It's commonly used in telecommunications, data communications, and test equipment, as well as in military and aerospace applications where robustness and precision are paramount.

Overall, the SY100E196JI from Microchip Technology stands out as a high-performance, programmable delay solution that can meet the rigorous demands of modern high-speed ECL systems. Its combination of speed, flexibility, and reliability makes it a valuable component for any design engineer looking to optimize the timing and synchronization of their electronic circuits.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 30NS 8UMAX
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Lowest to $4.5773
Maxim Integrated
IC DELAY LINE 10TAP 50NS 16SOIC
Need more? Email Us
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess