EN
  • EN
  • DE

DS1100LU-250

Part No DS1100LU-250
Manufacturer Dallas Semiconductor
Catalog Clock/Timing - Delay Lines
Description 3.3V 5-Tap Economy Timing Element Delay Line
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dallas Semiconductor
Win Source Part Number 1168691-DS1100LU-250
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS1100LU-250 CAD Model

Description

The DS1100LU-250 is a 5-tap Silicon Delay Line from Dallas Semiconductor, designed to provide a precise 250ns delay. This device is commonly utilized to synchronize signals, correct timing discrepancies, and ensure accuracy in various electronic applications requiring timing precision. The multiple taps allow for incremental delay adjustments, enhancing design flexibility.

Applications

  • Clock Recovery Circuits: Synchronizes data and clock signals within communication systems.
  • Memory Timing: Provides accurate timing control for memory operations.
  • Digital Signal Processing (DSP): Corrects for propagation delays in digital signal processing applications.
  • Test and Measurement Equipment: Used to provide precise delays for calibration and signal generation.
  • Data Communication Systems: Ensures data streams are synchronized for reliable data transmission.

Features

  • Fixed Delay Time: Precisely calibrated to 250ns.
  • 5 Taps: Offers incremental delay options for greater design versatility.
  • TTL Compatibility: Interfaces directly with TTL logic.
  • Low Power Consumption: Efficiently minimizes power consumption.
  • Stable Delay over Temperature and Voltage: Ensures consistent operation even with variations in environmental and electrical conditions.
  • Surface Mount Package: Allows for efficient integration into circuit board designs.

Benefits

  • Improved System Performance: Accurate timing control reduces the chance of errors and boosts overall efficiency.
  • Simplified Circuit Design: Reduces the need for complex timing solutions by integrating a single delay component.
  • Enhanced Reliability: Stable characteristics assure consistent performance over its lifespan.
  • Reduced Board Space: Compact packaging allows for more efficient use of board space.
  • Cost-Effective Solution: Offers reliable precision at a competitive price point.

Additional Details

Typically, the DS1100LU-250 operates at 5V, ranging between 4.75V and 5.25V. It maintains reliable performance across a standard industrial temperature range, generally 0°C to 70°C. The 5-tap configuration allows designers to choose the optimal delay needed for their applications, providing enhanced timing control. TTL compatibility ensures easy integration with different digital circuit types. Following the recommended operating conditions is essential to maintaining accurate and stable performance.

You May Also Be Interested in

Maxim Integrated
3-IN-1 SILICON DELAY LINE
Need more? Email Us
Analog Devices Inc.
Delay Lines/Timing Elements LTC6994 - TimerBlox: Delay Block/ Debouncer
Lowest to $8.1612
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT
Lowest to $243.3567
Maxim Integrated
IC DELAY LINE 5TAP 60NS 8SOIC
Need more? Email Us
ON Semiconductor
IC DELAY LINE 512TAP PROG 24QFN
Lowest to $35.2083
Analog Devices Inc.
Delay Lines / Timing Elements 5-Tap Economy Timing Element (Delay Line
Need more? Email Us
Maxim Integrated
Delay Line IC Nonprogrammable 5 Tap 100ns 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG TSOT23 / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s SOT-23-6 Thin, TSOT-23-6
Lowest to $14.9087
Analog Devices Inc.
IC DELAY BLOCK 8TAP PROG 6DFN / Delay Line IC Programmable 8 Tap 1µs ~ 33.6s 6-WFDFN Exposed Pad
Lowest to $8.7709

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8066 $62.4528
19+ $6.4056 $121.7064
28+ $6.2058 $173.7624
39+ $6.0048 $234.1872
50+ $5.8050 $290.2500
67+ $5.2044 $348.6948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess