Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 20V
Minimum Breakdown Voltage 22V
Max Clamping Voltage 35V
Peak Pulse Current(Ippm) 250A (8/20μs)
Power Dissipation - Pd 22500 (22.5kW)
Applications General Purpose
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SMB (DO-214AA)
Win Source Part Number 019701-LNBTVS3-220U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LNBTVS3-220U
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LNBTVS3-220U CAD Model

Description

The LNBTVS3-220U from STMicroelectronics is a state-of-the-art Transient Voltage Suppression (TVS) diode designed to protect Low Noise Block downconverters (LNB) in satellite dish systems from overvoltage transients. This device is specifically optimized to safeguard the power supply lines of LNBs against electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage surges that are common in harsh environmental conditions.

Constructed with STMicroelectronics' advanced technology, the LNBTVS3-220U offers bidirectional clamping protection, ensuring that both positive and negative voltage spikes are effectively managed. This feature is particularly beneficial for circuits where the polarity of the transient can be in either direction, providing comprehensive protection for sensitive components.

Key Features:

  • Low Clamping Voltage: The device boasts a low clamping voltage, which is crucial for the protection of sensitive LNB circuitry, ensuring that the voltage remains within safe operating limits during transient events.
  • High Surge Capability: With its high surge capability, the LNBTVS3-220U is capable of withstanding significant surge currents, offering robust protection against large and potentially damaging power spikes.
  • Low Leakage Current: The low leakage current characteristic of this TVS diode minimizes power loss when the device is in standby mode, contributing to the overall efficiency of the LNB power supply.
  • ISO 7637-2 and ISO 10605 Compliance: The device meets the requirements of the ISO 7637-2 and ISO 10605 standards for automotive electrical disturbance protection, indicating its suitability for applications with stringent reliability demands.

Applications:

  • Satellite dish LNB power supply protection
  • Protection of sensitive electronics in automotive environments
  • Industrial and consumer applications requiring robust transient voltage protection

The LNBTVS3-220U is packaged in a small SMB (DO-214AA) package, which is not only space-efficient but also allows for easy integration into existing designs. With its combination of high-performance protection, reliability, and compact size, the LNBTVS3-220U is an excellent choice for designers looking to enhance the durability and longevity of their LNB systems.

You May Also Be Interested in

Comchip Technology
TVS DIODE 12VWM 28.6VC SOD323 / 28.6V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0724
ECAD model for CPDV12V0-HF
DIOTEC Electronics Corporation
TVS DIODE 5VWM 25VC SOD882 / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 (DFN1006-2)
Need more? Email Us
ECAD model for ESD9BL0521P
STMicroelectronics
ESD Suppressor Diode TVS Uni-Dir 20V 2-Pin SMB T/R / TVS DIODE 20VWM 35VC SMB
Need more? Email Us
ECAD model for LNBTVS3-220U
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC P600
Need more? Email Us
ECAD model for 3KP18CA
Comchip Technology
TVS DIODE 3VWM 20VC SOD323 / 20V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOD-323
Lowest to $0.0499
ECAD model for CPDV3V0-HF
Amazing
TVS DEVICE 1-CHANNEL 5V / Clamp Ipp Tvs Diode Surface Mount DFN0603P2Y
Lowest to $0.0329
ECAD model for AZ5A75-01F
Yageo
TVS ESD, SOD-123S, 48V, 77.4V, R / 77.4V Clamp 2.6A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12C48L01
Comchip Technology
TVS DIODE 3.3VWM 25VC 0402C / 25V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount 0402C/SOD-923F
Need more? Email Us
ECAD model for CPDQC3V3A-HF
Comchip Technology
TVS DIODE 3.3VWM 16VC SOD523 / 16V Clamp 23A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Lowest to $0.0420
ECAD model for CPDH3V3-HF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention