Products specifications Report Issue?

Category Transformers>Current Sense Transformers
Mfr Pulse Electronics Power
Series P820X
Package Tape & Reel
Frequency Range 50kHz ~ 1MHz
Type Invasive
Inductance 980 µH
DC Resistance (DCR) 6mOhm Primary, 4.75Ohm Secondary
Mounting SMD (SMT)
Dimension 0.284" L x 0.330" W (7.21mm x 8.38mm)
Height - Seated (Max) 0.217" (5.50mm)
Termination Style Gull Wing
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Names 553-1522-2,553-1522-1,553-1522-6,P8207NLT-ND
Standard Package 900
Win Source Part Number 989887-P8207NLT
Ultra Librarian 3D Model Ultra Librarian P8207NLT CAD Model

Description

The P8207NLT is a current sense transformer that belongs to the transformers category.

  • Category: Transformers
  • Series: P820X
  • Type: Invasive
  • Termination Style: Gull Wing
  • Package: Tape & Reel
  • Mounting Type: SMD (SMT)
  • Inductance: 980 µH
  • Height: 0.217" (5.50mm)
  • Manufacturer: Pulse Electronics Power
  • DC Resistance: 6mOhm Primary, 4.75Ohm Secondary
  • Cross-Reference: 553-1522-2, 553-1522-1, 553-1522-6, P8207NLT-ND

You May Also Be Interested in

CR Magnetics Inc.
Revenue Grade Vertical PCB Current Transformer, Solid Core, 1000 Turns, 5.1 Vmax RMS, 50 Arms Maximum Input Current Range, 0.35" ID
Need more? Email Us
ECAD model for CR8349-1000-N
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Mounting Case, (2) Terminals #8-32, 0 - 500 AAC Input Range, 0 - 5AAC Output Range, 1.56" ID
Need more? Email Us
ECAD model for CR5SFT-501
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Donut Style, 2' Fly Leads 16AWG, 0 - 250 AAC Input Range, 0 - 5AAC Output Range, 1.56" ID
Need more? Email Us
ECAD model for CR5RL-251
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Mounting Case, (2) Terminals #8-32, 0 - 120 AAC Input Range, 0 - 5AAC Output Range, 1.13" ID
Need more? Email Us
ECAD model for CR2SFT-121
Talema Group LLC
CURR SENSE XFMR 10A T/H
Need more? Email Us
ECAD model for AC1010
CR Magnetics Inc.
General Purpose Wire Lead Current Transformer, Solid Core, 1000 Turns, 3.1 Vmax RMS, 20 Arms Maximum Input Current Range, 0.35" ID
Need more? Email Us
ECAD model for CR8410-1000
CR Magnetics Inc.
AC Current Transformer, Commerical Grade, Donut Style, 2' Fly Leads 16AWG, 0 - 250 AAC Input Range, 0 - 5AAC Output Range, 2.5" ID
Need more? Email Us
ECAD model for CR7RL-251
EPCOS (TDK)
TRANSF CURRENT SENSE 22.4MH SMD
Lowest to $1.9059
ECAD model for B82801C2245A200
CR Magnetics Inc.
AC Current Transformer, ANSI Metering Class, Mounting Case, (2) Terminals #8-32, 0 - 1000 AAC Input Range, 0 - 5AAC Output Range, 1.56" ID
Need more? Email Us
ECAD model for CR5ASFT-102

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention