Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ams
Packaging Reel
Status Obsolete
Type Ambient
Wavelength 640nm
Proximity Detection No
Output Type I2C
Supply Voltage (V) 2.38V ~ 3V
Temperature Range - Operating -30°C ~ 70°C
Mounting Style SMD
Manufacturer Package 6-WFBGA, CSPBGA
Supplier Device Package 6-BGA
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1274747-TSL2563CS
Manufacturer Homepage www.taosinc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSL2563CS CAD Model

Description

The TSL2563CS is a component manufactured by ams, a leading supplier of high-performance sensor and analog solutions.

  • Supply and Demand Status: Balanced
  • Type: 6-BGA type ambient sensor
  • Output Type: I2C
  • Wavelength: 640nm
  • Proximity Detection: No
  • Mounting Style: SMD
  • Package: 6-WFBGA, CSPBGA
  • Temperature Range - Operating: -30°C ~ 70°C
  • Manufacturer Pack Quantity: 1
  • MSL Level: 2 (1 Year)
  • Supply Voltage (V): 2.38V ~ 3V

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Optical Sensor Ambient 465nm, 525nm, 615nm I2C 6-WDFN
Need more? Email Us
ECAD model for TCS34003FN ODFN6 LF T&RDP
Broadcom Limited
IC USB OPT MOUSE SENSOR 18-DIP / Optical Sensor 18-DIP Module
Lowest to $13.4392
ECAD model for ADNS-5000
Broadcom Limited
IC LASER MOUSE SENSOR 20-DIP / Optical Sensor 20-DIP Module
Lowest to $0.8719
ECAD model for ADNS-6010
Maxim Integrated
SENSOR OPT AMBIENT 6OTDFN / Optical Sensor Ambient I2C 6-UDFN
Need more? Email Us
ECAD model for MAX44005EDT+
Analog Devices Inc.
SENSOR OPT 470NM/850NM AMB 24LGA / Optical Sensor Ambient 470nm, 850nm I2C, SPI 24-VFLGA Exposed Pad
Lowest to $6.5461
ECAD model for ADPD188BI-ACEZR7
Broadcom Limited
SENSOR OPT HI PERF MOUSE 20DIP / Optical Sensor 20-DIP Module
Lowest to $5.3891
ECAD model for ADNS-3060
Asahi Kasei Microsystems
SENSOR OPT IR ANALG INFRARD 4SMD
Lowest to $17.9131
ECAD model for IR1011
ams
IC LIGHT TO DGTL CONV ALS 6-DFN
Lowest to $3.4062
ECAD model for TSL25723FN
Broadcom Limited
IC SENSOR MOLDED LEAD 3V 16DIP / Optical Sensor 16-DIP Module
Lowest to $5.0228
ECAD model for ADNS-7530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention