Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Microchip Technology
Series 100S
Package Tube
Type Magnitude Comparator
Number of Bits 9
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply -4.2V ~ -5.5V
Max Propagation Delay @ V, Max CL 1.5ns @ -5.2V, -
Temperature Range - Operating 0°C ~ 85°C
Package / Case 24-CQFlatPack, CerPack
Supplier Device Package 24-CerPack
Mounting SMD (SMT)
Base Product Number 100S366
Standard Package 15
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259106-SY100S366FC
Ultra Librarian 3D Model Ultra Librarian SY100S366FC CAD Model

Description

Microchip Technology SY100S366FC - High-Speed Hex TTL-to-ECL Translator

The SY100S366FC from Microchip Technology is a high-performance hex TTL-to-ECL translator designed to address the needs of high-speed communication and computing systems. This device is ideal for applications that require the conversion of TTL signal levels to ECL levels with minimal propagation delay and skew.

Key Features:

  • Technology: The SY100S366FC utilizes advanced silicon-gate CMOS technology, which provides a robust and reliable translation from TTL to ECL logic levels.
  • Speed: It boasts a maximum propagation delay of only 3.5ns, making it suitable for high-speed operations that are critical in today’s fast-paced digital environments.
  • Power Supply: The device operates from a –4.2V ECL power supply, ensuring compatibility with ECL systems while maintaining low power consumption.
  • Design Flexibility: With six independent translator circuits in one package, the SY100S366FC offers design flexibility, allowing multiple translations in a single device.
  • Package: It comes in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint for densely packed PCB layouts.

Applications:

The SY100S366FC is an excellent choice for a wide range of applications, such as:

  • High-speed data transmission systems
  • Telecommunications and networking equipment
  • Signal integrity enhancement for long cable runs
  • Computing and data storage systems
  • Test and measurement equipment

Quality and Reliability:

Microchip Technology is known for its commitment to quality and reliability, and the SY100S366FC is no exception. It is designed to meet or exceed the stringent requirements of industrial and commercial applications, ensuring performance and durability in the most demanding conditions.

Whether you are upgrading existing systems or designing new ones, the SY100S366FC provides the speed and reliability necessary to maintain high-performance signal integrity across TTL and ECL logic interfaces.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO
Lowest to $1.8202
ECAD model for CD74HC688NSR
National Semiconductor
MAGNITUDE COMPARATOR
Need more? Email Us
ECAD model for DM8130N
IDT, Integrated Device Technology Inc
IC COMPARATOR IDENTITY 8B 20SSOP
Need more? Email Us
ECAD model for IDT74FCT521CTPYG
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator 4-Bit Non-Inverting 16-Pin SOIC T/R
Need more? Email Us
ECAD model for CD74HCT85MT
ON Semiconductor
Magnitude Comparator 9-Bit Non-Inverting, Inverting, Non-Inverting 28-Pin PLCC T/R / IC COMP 9BIT MAGNITUDE 28-PLCC
Need more? Email Us
ECAD model for MC10E166FNR2G
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP
Lowest to $2.0529
ECAD model for CD74HCT688E
Texas Instruments
IC COMPARATOR MAGNITUDE 16SOIC / Magnitude Comparator 4-Bit 16-Pin SOIC T/R
Need more? Email Us
ECAD model for CD74HCT85M96
Texas Instruments
8-BIT IDENTITY COMPARATORS
Lowest to $0.4976
ECAD model for SN74F521N
Renesas Electronics America
IC COMPARATOR IDENTITY 8B 20SOIC
Lowest to $8.7587
ECAD model for 74FCT521ATSOG8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention