EN
  • EN
  • DE

SY100E166JC

Part No SY100E166JC
Manufacturer Microchip Technology
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 28PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Magnitude Comparator
Number of Bits 9
Output Active High
Output Function A<B, A=B, A>B
Supply Voltage - Operating -4.2 V to -5.5 V
Max Propagation Delay @ V, Max CL 1.4ns @ -5V, -
Temperature Range - Operating 0°C to 85°C
Mounting Surface Mount
Win Source Part Number 1104225-SY100E166JC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY100E166JC CAD Model

Description

The SY100E166JC from Microchip Technology is a high-speed, hex differential receiver/translator designed to provide optimal performance in 5V systems. This device is a part of the SY100E series, which is renowned for its precision and speed, making it a preferred choice for critical communication and data transfer applications.

Key Features

  • High-Speed Performance: The SY100E166JC is capable of handling significant data rates, making it suitable for applications that require rapid data acquisition and processing.
  • Differential Inputs: This device features six differential line receivers that offer improved noise immunity and are capable of receiving small signal amplitudes, which is essential for maintaining signal integrity over long distances or in electrically noisy environments.
  • Translator Functionality: It translates differential PECL (Positive Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, allowing for seamless integration between different logic families.
  • Power Supply: The SY100E166JC operates on a 5V power supply, which is common in many legacy systems, ensuring compatibility with a wide range of existing designs and infrastructures.
  • Temperature Range: Designed to perform reliably in diverse conditions, it operates over the full military temperature range of -55°C to +125°C.

Applications

With its robust design and high-speed capabilities, the SY100E166JC is ideally suited for a variety of demanding applications, including:

  • High-speed data communication
  • Aerospace and defense systems
  • Telecommunications equipment
  • Test and measurement systems
  • Professional audio and video broadcasting equipment

Quality and Reliability

Microchip Technology is committed to providing products that meet the highest standards of quality and reliability. The SY100E166JC is no exception, with its robust construction and adherence to stringent manufacturing processes, ensuring that it delivers consistent performance even under the most challenging conditions.

You May Also Be Interested in

Nexperia USA Inc.
74HC85DB - MAGNITUDE COMPARATOR
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 16SO / Magnitude Comparator Bit Active High Output AB 16-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.2861
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess