Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Controller Type Camera
Output PNP
Number of Channels 2
Voltage - Supply 20.4 ~ 26.4VDC
Mounting Type Chassis Mount, DIN Rail
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian F210-C15 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROLLER AMP PNP 24VDC
Need more? Email Us
ECAD model for ZFV-A25
Omron
CONTROLLER MULTI-CONTROLLER NPN
Need more? Email Us
ECAD model for ZS-MDC11
Omron
CONTROLLER PNP
Need more? Email Us
ECAD model for ZFX-C15
Omron
CONTROLLER SENSOR PNP
Need more? Email Us
ECAD model for FQ-SDU15
Omron
CONTROLLER LIGHTING NPN
Need more? Email Us
ECAD model for FL-STC20
Omron
CONTROLLER CAMERA PNP
Need more? Email Us
ECAD model for FZ3-L355
Omron
CONTROLLER LED SUP CV AC/DC 24V
Need more? Email Us
ECAD model for CCS-PSB-524V
Omron
CONTROLLER CAMERA NPN
Need more? Email Us
ECAD model for FZ5-800
Omron
CONTROLLER CAMERA PNP
Need more? Email Us
ECAD model for F210-C15

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention