EN
  • EN
  • DE

SY100E101JI-TR

Part No SY100E101JI-TR
Manufacturer Microchip Technology
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE OR/NO QUAD 4INPUT 28PLCC / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 28-PLCC (11.48x11.48)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Microchip Technology
Series 100E
Package Tape & Reel (TR)
Logic Type NOR/OR Gate
Number of Circuits 4
Number of Inputs 16 Input (4, 4, 4, 4)
Schmitt Trigger Input No
Output Type Differential
Voltage - Supply 4.2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100E101
Other Names SY100E101JI TR,SY100E101JI TR,SY100E101JITR,SY100E101JITR
Standard Package 750
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258308-SY100E101JI-TR
Ultra Librarian 3D Model Ultra Librarian SY100E101JI-TR CAD Model

Description

Microchip Technology's SY100E101JI-TR: High-Speed Differential Line Receiver

The SY100E101JI-TR from Microchip Technology is a high-performance differential line receiver designed for applications requiring ultra-fast data rates and signal integrity. This device is part of Microchip's precision-engineered portfolio of semiconductor products, catering to the demanding needs of the communications, computing, and industrial markets.

Key Features:

  • High-Speed Operation: Capable of handling data rates up to 3.2 Gbps, the SY100E101JI-TR is perfect for high-speed data transmission applications.
  • Differential Inputs: The receiver features two differential line inputs, which provide improved noise immunity and allow for the reception of low-level differential signals.
  • PECL Outputs: The Positive Emitter-Coupled Logic (PECL) outputs ensure minimal signal distortion and support for interfacing with PECL logic levels.
  • Power Supply Range: The device operates with a supply voltage range of 4.2V to 5.5V, making it compatible with a variety of system power rails.
  • Temperature Range: It is designed to function over the full industrial temperature range, from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Package: The SY100E101JI-TR is available in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface-mount technology and offers compactness for space-constrained applications.

Applications:

The SY100E101JI-TR is ideal for various applications that require high-speed data transmission and robust performance, including:

  • Telecommunications equipment
  • Data communication systems
  • High-speed computer links
  • Automated test equipment
  • Satellite and broadband systems

With its combination of speed, reliability, and flexibility, the SY100E101JI-TR differential line receiver is a critical component for designers looking to maintain signal fidelity in high-speed digital systems. Microchip Technology's commitment to quality ensures that this device meets the stringent requirements of today's most advanced electronic applications.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess