Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Software, Services
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Type Library
For Use With/Related Products dsPIC30F
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 3D991
HTSUS 8523.49.2010
Win Source Part Number 1283192-SW300070-EVAL
Ultra Librarian 3D Model Ultra Librarian SW300070-EVAL CAD Model

Description

SW300070-EVAL - Microchip Technology Evaluation Kit

The SW300070-EVAL from Microchip Technology is a state-of-the-art evaluation kit designed to demonstrate the capabilities and features of Microchip's advanced microcontroller and microprocessor solutions. This evaluation kit is an essential tool for engineers, developers, and enthusiasts who are looking to explore the functionalities and develop applications using Microchip's innovative products.

This comprehensive evaluation kit includes a development board that is pre-loaded with a sample program to showcase the device's performance right out of the box. The board features a variety of peripherals and interfaces that allow for extensive experimentation and development. With its user-friendly design, the SW300070-EVAL is suitable for both beginners and experienced professionals.

The kit provides a rich set of documentation and software tools to support the development process. This includes detailed schematics, datasheets, and application notes that guide users through the initial setup, configuration, and advanced features of the hardware. Additionally, the accompanying software suite is designed to streamline the development process, providing an integrated development environment (IDE) with debugging and programming capabilities.

Key features of the SW300070-EVAL evaluation kit include:

  • Easy-to-use interface for quick setup and configuration.
  • Access to a wide range of Microchip's microcontrollers and processors.
  • Expansion headers for connecting additional modules and custom circuits.
  • On-board debugging and programming tools for a seamless development experience.
  • Support for advanced communication protocols including USB, SPI, I2C, and UART.
  • Robust power management options for energy-efficient operation.

Whether you're developing next-generation embedded systems, prototyping IoT devices, or simply experimenting with Microchip's technology, the SW300070-EVAL evaluation kit is the perfect platform to kickstart your project. With its versatile features and comprehensive support resources, this evaluation kit is a valuable asset for any development endeavor involving Microchip's microcontrollers and microprocessors.

You May Also Be Interested in

Lattice Semiconductor Corporation
IP CORE NCO/DDS ECP2 USER CONF / NUMERICALLY CONTROLLED OSCILLATOR
Need more? Email Us
ECAD model for NCO-DDS-P2-U2
Analog Devices Inc.
PRD LIC MAINT UCUSBD AUD SGL / License Blackfin®
Need more? Email Us
ECAD model for AD-UCUSBD-MAUD-SPL
Texas Instruments
C5X CCSTUDIO, PC REL 2.1
Need more? Email Us
ECAD model for TMDS324L85C-07
Texas Instruments
CODE COMPOSER STUDIO IDE / Integrated Development Environment (IDE) 1 Year Floating Node (3) Texas Instruments Programming Electronically Delivered
Need more? Email Us
ECAD model for TMDSCCS-ALLF03
Texas Instruments
CODE COMPOSER STUDIO IDE / Integrated Development Environment (IDE) Texas Instruments Programming
Need more? Email Us
ECAD model for TMDSCCS-MCUF10
NXP / Nexperia
PHYSICAL SHIP - MQX LICENSE FOR / License
Need more? Email Us
ECAD model for PS-MQX-PRODFM
Microchip Technology
MAINT FPGA PHYSICAL DESIGN ONLY / Integrated Development Environment (IDE)
Need more? Email Us
ECAD model for ATDM2100PC
Microchip Technology
SOFTWARE DESIGN PROCHIP / Simulation, CPLD ATF15xx Design, Simulation CD/DVD
Need more? Email Us
ECAD model for ATDS1500PC
Microchip Technology
MAINT FPGA SCHEMATIC VWLOGIC SYS / Integrated Development Environment (IDE)
Need more? Email Us
ECAD model for ATDM2101PC

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention