EN
  • EN
  • DE

MPC5567EVB

Part No MPC5567EVB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC5567 EVAL BRD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series -
Package Bulk
Product Status Obsolete
Type MCU 32-Bit
Core Processor e200
Platform -
Utilized IC / Part MPC5567
Mounting Type Fixed
Contents Board(s), Cable(s), Power Supply, USB Multilink Programmer
Board Type Evaluation Platform
Operating System -
Base Product Number MPC55
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8471.50.0150
Win Source Part Number 1379211-MPC5567EVB
Ultra Librarian 3D Model Ultra Librarian MPC5567EVB CAD Model

Description

The MPC5567EVB is a versatile evaluation board designed by NXP Semiconductors to showcase the capabilities of the MPC5567 microcontroller. This microcontroller is part of NXP's MPC5500 family, which is engineered for automotive and industrial applications that require sophisticated real-time control and high levels of integration.

Key Features:

  • High-Performance Microcontroller: At the heart of the evaluation board is the MPC5567 microcontroller, which features a 32-bit Power Architecture core with a clock speed of up to 132 MHz, offering robust performance for complex applications.
  • Memory Configuration: The microcontroller is equipped with a rich set of memory resources, including 2 MB of flash memory and 64 KB of RAM, facilitating complex program execution and data storage.
  • Comprehensive Peripheral Set: The MPC5567EVB includes a wide range of peripherals such as multiple CAN interfaces, LIN, SPI, and Ethernet, providing versatile connectivity options for various use cases.
  • On-board Debugging: The evaluation board comes with integrated JTAG support, allowing for straightforward debugging and programming without the need for additional hardware.
  • Expansion Capabilities: With available expansion headers, users can extend the functionality of the board by connecting to additional modules and custom hardware.
  • Software Support: NXP offers comprehensive software support, including drivers, middleware, and example code to help accelerate development and reduce time to market.

Applications:

The MPC5567EVB is ideal for developing advanced automotive applications such as powertrain control, chassis management, and driver assistance systems. Its high level of integration and performance also makes it suitable for industrial control systems requiring real-time operation and complex motor control.

Package Contents:

The evaluation board package includes the MPC5567EVB board, necessary cables, and documentation to get started. Software tools and additional resources can be downloaded from the NXP website.

Getting Started:

New users can quickly begin development with the MPC5567EVB by accessing NXP's extensive online resources, which include a getting started guide, user manual, and technical forums for community support.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess